EN
  • EN
  • DE

SLE 4442 M3.2

Part No SLE 4442 M3.2
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Description IC EEPROM 256BYTE M3.2 PKG / EEPROM Serial 2K-bit 256 x 8 5V 6-Pin M3.2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Packaging Bulk
Applications Security
Package M3.2 Chip Card Module
Manufacturer Package M3.2 Chip Card Module
Win Source Part Number 794516-SLE 4442 M3.2
Popularity Medium
Supply and Demand Status Limited
Family Name SLE4442
Introduction Date January 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SLE 4442 M3.2 CAD Model

Description

The SLE 4442 M3.2 is an intelligent, cost-effective memory chip from Infineon Technologies, primarily used in contact-based smart cards for various security and identification applications. It provides a secure storage solution and is widely adopted in applications where data integrity and security are paramount.

Applications:

  • Prepayment Cards: Used in prepaid telephone cards, public transportation fare cards, and prepaid electricity cards.
  • Loyalty Cards: Employed in loyalty programs for retailers and service providers to store customer points and information.
  • Access Control Cards: Integrated into access control systems for secure building entry and time attendance tracking.
  • Identification Cards: Used in ID cards and membership cards for secure identification purposes.
  • Healthcare Cards: Applied in healthcare cards to store patient information and medical records.

Features:

  • Memory Capacity: Offers a memory capacity of 256 bytes of EEPROM (Electrically Erasable Programmable Read-Only Memory).
  • Write Protection: Includes a write protection function to prevent unauthorized modification of data.
  • Security Code: Requires a 3-byte security code (PIN) for write access, enhancing data security.
  • Contact-Based Interface: Operates via a contact-based interface conforming to ISO/IEC 7816 standards.
  • Data Retention: Provides a data retention period of at least 10 years, ensuring long-term data storage.
  • Write Endurance: Offers a write endurance of at least 100,000 write cycles, ensuring reliable operation over its lifespan.

Benefits:

  • Secure Data Storage: Provides secure storage for sensitive data with write protection and security code access.
  • Cost-Effective Solution: Offers a cost-effective solution for various smart card applications.
  • Reliable Performance: Provides reliable data storage and retrieval with high write endurance and data retention.
  • Wide Adoption: Widely adopted in various industries due to its proven security and reliability.
  • Standard Interface: Operates via a standard ISO/IEC 7816 contact-based interface, ensuring compatibility with various card readers.

Additional Details:

The SLE 4442 M3.2 requires a supply voltage of 5V and communicates via a synchronous serial interface. It is designed to withstand electrostatic discharge (ESD) events and operates over a wide temperature range. It's an established technology in the smart card industry, known for its ease of integration and dependable performance.

You May Also Be Interested in

Microchip Technology
IC MEC 192K SRAM 128VTQFP /
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Microchip Technology
DIGI-G5, W/O ENCRYPTION /
Lowest to $446.2687
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.9765
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08 /
Lowest to $4.6928
Infineon Technologies
TPM /
Lowest to $8.7314
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess