EN
  • EN
  • DE

MEC1408-NU

Part No MEC1408-NU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MEC 192K SRAM 128VTQFP  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tray
Applications Keyboard and Embedded Controller
Core Processor MIPS32® M14K™
Program Memory Type External Program Memory
RAM Size 192KB
Interface I²C, LPC, SMBus, SPI, UART
Number of I/O 106
Voltage - Supply 1.71V ~ 3.465V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 128-TQFP
Supplier Device Package 128-VTQFP (14x14)
Base Product Number MEC1408
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 994497-MEC1408-NU
Ultra Librarian 3D Model Ultra Librarian MEC1408-NU CAD Model

Description

The MEC1408-NU is a cutting-edge member of Microchip Technology's portfolio, designed to cater to the demanding needs of modern embedded and computing systems. This versatile and powerful integrated circuit is a keyboard controller that boasts a plethora of features to enhance the performance and functionality of various electronic devices.

Key Features

  • Advanced Keyboard Controller: The MEC1408-NU is designed to interface with the keyboard and provide seamless communication between the keyboard and the main processor.
  • Multiple Interface Support: It supports multiple interfaces, including PS/2 for legacy devices, as well as more modern interfaces, ensuring compatibility with a wide range of systems.
  • Enhanced Power Management: With its sophisticated power management capabilities, the MEC1408-NU helps in reducing the overall power consumption of the system, making it ideal for battery-operated devices.
  • Programmability: The device features programmable firmware, allowing developers to customize its functionality to meet specific system requirements.
  • Robust Security: Microchip's focus on security is evident in the MEC1408-NU, which includes features designed to protect against unauthorized access and tampering.

Applications

The MEC1408-NU is a versatile component that can be used in a variety of applications, including:

  • Personal Computers
  • Laptops and Notebooks
  • Industrial PCs
  • Embedded Systems
  • Consumer Electronics

Technical Specifications

The MEC1408-NU operates at a voltage range that is suitable for most computing environments, and its package is designed to be easily integrated into a variety of motherboard designs. It is available in a convenient package that ensures ease of use for system designers and engineers.

Why Choose the MEC1408-NU?

With its robust feature set, the MEC1408-NU from Microchip Technology is an excellent choice for designers looking for a reliable and flexible keyboard controller. Its power management and security features, combined with its programmability and support for multiple interfaces, make it a top contender for inclusion in any high-performance computing or embedded system.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess