EN
  • EN
  • DE

HM5118160J-6

Part No HM5118160J-6
Manufacturer Hitachi, Ltd
Catalog Misc Products
Description 1048576-word x 16-bit Dynamic RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824996-HM5118160J-6
Ultra Librarian 3D Model Ultra Librarian HM5118160J-6 CAD Model

Description

The HM5118160J-6 is a 16M-bit Dynamic RAM (DRAM) manufactured by Hitachi, Ltd. This DRAM is organized as 1M words × 16 bits, making it suitable for applications requiring a moderate amount of memory with a 16-bit data bus. It's designed for high-performance memory systems demanding fast access times.

Applications:

  • High-performance personal computers: Used as main memory in older PCs.
  • Graphics cards: Employed as video memory to store textures and frame buffers.
  • Embedded systems: Integrated into devices requiring external memory for processing and data storage, such as industrial control systems.
  • Printers: Used in printers for storing print jobs and font data.
  • Networking equipment: Integrated in networking devices (routers, switches) for packet buffering.

Features:

  • Organization: 1M words × 16 bits.
  • Access Time: -6 indicates a fast access time, typically around 60ns, improving the responsiveness of the device.
  • Power Consumption: Designed for low power consumption to minimize heat generation and extend battery life in portable applications.
  • Refresh: Utilizes refresh cycles to maintain data integrity, crucial for DRAM operation.
  • Package: Offered in industry-standard packages for easy integration into various systems.

Benefits:

  • High Performance: Fast access times improve system performance and reduce latency.
  • Compact Size: Allows for high memory density in a small footprint.
  • Low Power: Reduces power consumption, critical for battery-powered devices and energy-efficient systems.
  • Reliability: Provides reliable data storage with refresh mechanisms.
  • Cost-Effective: Offers a cost-effective solution for applications requiring moderate memory capacity.

Additional Details:

The HM5118160J-6 typically operates at a supply voltage of 5V. It supports various operating modes, including read, write, and refresh cycles. The temperature range is usually commercial (0°C to 70°C), but industrial temperature versions might also exist. The specific package type (e.g., SOJ, ZIP) influences its footprint and mounting requirements. Consult the datasheet for precise details regarding timing characteristics, voltage levels, and pin configurations.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess