EN
  • EN
  • DE

HMC668LP3ETR

Part No HMC668LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 700MHZ-1.2GHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Frequency 700MHz ~ 1.2GHz
P1dB 13dBm
Gain 16dB
Noise Figure 0.9dB
RF Type General Purpose
Supply Voltage (V) 3V, 5V
Current - Supply 57mA
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Part Number Series HMC668
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806624-HMC668LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC668LP3ETR CAD Model

Description

Analog Devices Inc. HMC668LP3ETR - High-Performance MMIC VCO

The HMC668LP3ETR from Analog Devices Inc. is a state-of-the-art monolithic microwave integrated circuit (MMIC) voltage-controlled oscillator (VCO) designed to meet the high-performance requirements of a wide range of RF applications. This VCO is part of the Hittite Microwave product family, which is renowned for its high-quality microwave components. The HMC668LP3ETR is an ideal choice for engineers looking for a reliable and efficient frequency generation solution in their designs.

Encased in a compact 3x3 mm QFN package, the HMC668LP3ETR offers excellent thermal performance and occupies minimal space on the PCB, making it suitable for space-constrained applications. This VCO operates within the frequency range of 6.7 GHz to 7.2 GHz, providing a versatile solution for various applications such as point-to-point radios, satellite communication systems, and military radar equipment.

One of the key features of the HMC668LP3ETR is its wide tuning voltage range, which allows for precise frequency control and flexibility in various operating conditions. The device also boasts a low phase noise performance, which is critical for maintaining signal integrity and achieving high-quality data transmission in communication systems.

The HMC668LP3ETR is designed to be robust and reliable, with a single supply voltage that simplifies the power supply design. It also includes an integrated resonator, negative resistance device, and varactor diode, which altogether contribute to the VCO's compact footprint and reduced external component count.

For design engineers, Analog Devices Inc. provides comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of the HMC668LP3ETR into various systems. The VCO's superior performance, combined with Analog Devices' support, ensures a smooth design-in process and accelerates the time-to-market for products utilizing this high-quality component.

In summary, the HMC668LP3ETR from Analog Devices Inc. represents a blend of advanced technology, compact design, and high reliability, making it an excellent choice for professionals in the field of RF and microwave design.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess