EN
  • EN
  • DE

CYPD6137-40LQXI

Part No CYPD6137-40LQXI
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 32BIT 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1347920-CYPD6137-40LQXI
Ultra Librarian 3D Model Ultra Librarian CYPD6137-40LQXI CAD Model

Description

The CYPD6137-40LQXI, manufactured by Infineon Technologies, is a USB Type-C Power Delivery (PD) port controller. This highly integrated device is designed to enable fast charging and data transfer capabilities in a wide range of applications. It complies with the latest USB Type-C and Power Delivery specifications, allowing for efficient power management and versatile connectivity.

Applications

  • Laptops and Notebooks: Powering and charging via USB Type-C.
  • Tablets: Enabling fast charging and data transfer.
  • Smartphones: Supporting USB Type-C PD charging.
  • Power Banks: Controlling power delivery and charging.
  • USB-C Hubs and Docks: Managing power and data flow to connected devices.

Features

  • USB Type-C and Power Delivery (PD) Compliance: Supports the latest USB standards.
  • Integrated Microcontroller: Enables flexible configuration and control.
  • Programmable Power Profiles: Allows for customized power delivery schemes.
  • Over-Voltage and Over-Current Protection: Protects devices from damage.
  • Firmware Upgradability: Ensures compatibility with future USB PD specifications.

Benefits

  • Fast Charging: Enables rapid charging of USB Type-C devices.
  • Versatile Connectivity: Supports both power and data transfer over a single cable.
  • Enhanced Safety: Protects devices from power-related issues.
  • Simplified Design: Reduces the number of components required for USB Type-C PD implementation.
  • Future-Proof Solution: Firmware upgradability ensures long-term compatibility.

Additional Details

The CYPD6137-40LQXI is a crucial component for modern USB Type-C ecosystems. Its integrated microcontroller allows for sophisticated power management and customization. It supports various power profiles, enabling devices to negotiate the optimal charging voltage and current. The built-in protection features safeguard connected devices from over-voltage and over-current conditions.

The device is typically packaged in a LQFP (Low Profile Quad Flat Pack) package, indicated by the "LQXI" suffix, facilitating surface mount assembly. The datasheet provides detailed information about the device's electrical characteristics, pin configurations, and programming interface. It is essential to consult the datasheet for proper implementation and configuration.

Infineon provides software development tools and example code to assist designers in integrating the CYPD6137-40LQXI into their applications. These resources simplify the development process and accelerate time-to-market.

You May Also Be Interested in

NEC
Lowest to $9.6119
Ricoh
PCMCIA Power Controller
Lowest to $13.2040
Texas Instruments
High Speed PWM Controller
Need more? Email Us
Ricoh
Lowest to $8.1612
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
NEC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $1.0095
Ricoh
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess