EN
  • EN
  • DE

PM6011B1-FEI

Part No PM6011B1-FEI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description DIGI-G5, W/O ENCRYPTION  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tray
Applications Network Processor
Core Processor OTN
Mounting SMD (SMT)
Package / Case 1932-BBGA
Supplier Device Package 1932-BBGA (45x45)
Base Product Number PM6011
Other Names 150-PM6011B1-FEI
Standard Package 12
Win Source Part Number 975135-PM6011B1-FEI
Ultra Librarian 3D Model Ultra Librarian PM6011B1-FEI CAD Model

Description

The PM6011B1-FEI is a state-of-the-art integrated circuit from Microchip Technology, renowned for their innovative and reliable semiconductor products. This component is designed to cater to a wide array of applications, offering both versatility and performance in a compact package. As a leading provider in the microcontroller and analog semiconductors space, Microchip Technology ensures that the PM6011B1-FEI meets the highest standards of quality and efficiency.

Key Features

  • High Integration: The PM6011B1-FEI integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying design for engineers.
  • Low Power Consumption: Designed with energy efficiency in mind, this product offers exceptional performance while minimizing power usage, making it ideal for battery-powered and energy-sensitive applications.
  • Robust Performance: With Microchip's commitment to reliability, the PM6011B1-FEI can operate under a wide range of environmental conditions, ensuring consistent performance across various applications.
  • Customizable: The chip can be programmed to meet specific application requirements, providing flexibility and adaptability for designers.

Applications

The versatility of the PM6011B1-FEI allows it to be utilized in a multitude of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Internet of Things (IoT) products
  • Portable and wearable technology

Technical Specifications

The PM6011B1-FEI boasts technical specifications that ensure it meets the rigorous demands of modern electronic applications. Detailed datasheets and technical documentation are available through Microchip Technology's official website or authorized distributors, providing in-depth information on electrical characteristics, pin configurations, and programming instructions.

Quality and Support

Microchip Technology provides comprehensive support for the PM6011B1-FEI, including customer service, technical assistance, and a wealth of online resources. The company's commitment to quality is reflected in their rigorous testing procedures and the robustness of their products in the field.

You May Also Be Interested in

Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
Ricoh
Lowest to $23.3784
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us
Ricoh
Lowest to $1.6979
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
NEC
Lowest to $9.6119
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $446.2687 $446.2687
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess