EN
  • EN
  • DE

SAF-XE164HM-48F80L AA

Part No SAF-XE164HM-48F80L AA
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Infineon Technologies
Series XE16x
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor C166SV2
Core Size 16-Bit
Speed 80MHz
Connectivity EBI/EMI, I2C, LINbus, SPI, SSC, UART/USART, USI
Peripherals I2S, POR, PWM, WDT
Number of I/O 76
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 34K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP Exposed Pad
Supplier Device Package PG-LQFP-100-8
Base Product Number SAF-XE164
Other Names SAF-XE164HM-48F80LAA,SP000397572,SAF-XE164HM-48F80L AA
Standard Package 1,400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Win Source Part Number 1264522-SAF-XE164HM-48F80L AA
Ultra Librarian 3D Model Ultra Librarian SAF-XE164HM-48F80L AA CAD Model

Description

The SAF-XE164HM-48F80L AA is a high-performance 16-bit microcontroller from Infineon Technologies, belonging to the XE166 family. It's designed for real-time control applications requiring robust performance and a variety of peripherals.

Applications

  • Automotive Control Systems: Used in engine management, transmission control, and body electronics.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) and motor drives.
  • Power Supplies: Integrated in power supply control and monitoring systems.
  • Robotics: Used in robotic control systems for motion control and sensor processing.
  • Medical Devices: Integrated in medical equipment requiring precise control and data acquisition.

Features

  • 16-Bit Architecture: Provides efficient processing for real-time control applications.
  • 80 MHz Clock Frequency: Delivers high-speed processing capabilities.
  • Flash Memory: Integrated flash memory for program storage.
  • Multiple Communication Interfaces: Includes CAN, SPI, UART, and I2C interfaces.
  • Analog-to-Digital Converter (ADC): Provides analog input capabilities.

Benefits

  • High Performance: Fast processing speed enables real-time control.
  • Integrated Peripherals: Reduces the need for external components.
  • Flexible Communication: Supports a variety of communication protocols.
  • Robust Design: Designed for reliable operation in harsh environments.
  • Development Support: Comprehensive development tools and support available.

Additional Details

The SAF-XE164HM-48F80L AA operates on a wide voltage range and is designed for low power consumption. The microcontroller includes a variety of timers and PWM channels for precise control of external devices. The integrated CAN interface supports automotive communication standards. The device is available in a lead-free package and complies with environmental regulations. It is designed for surface mount assembly. Infineon provides comprehensive documentation and software libraries to support development. The microcontroller is designed for high reliability and long-term availability. It offers a cost-effective solution for a wide range of embedded control applications. The device’s memory architecture and peripheral set are optimized for real-time performance. The SAF-XE164HM-48F80L AA is a powerful and versatile microcontroller suitable for demanding industrial and automotive applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess