EN
  • EN
  • DE

PEB20532FV1.3

Part No PEB20532FV1.3
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Description IC CTRLR 2CH SERIAL TQFP-100
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tray
Status Obsolete(EOL)
Purpose Serial Optimized Communications Controller
Number of Circuits 2
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 50mA
Power (Watts) 150mW
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package P-TQFP-100
Includes Bit Processor Functions, Serial Communication Controllers (SCCs)
Win Source Part Number 209787-PEB20532FV1.3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB20532FV1.3 CAD Model

Description

The PEB20532FV1.3, from Infineon Technologies, is an ISDN Data Communication Controller. It manages the flow of data across ISDN (Integrated Services Digital Network) lines, facilitating effective communication for a range of ISDN-based applications. The controller is designed for high-performance and reliable data transmission.

Applications:

  • ISDN Routers: The controller is used in ISDN routers for effective management of data communication channels.
  • ISDN Terminal Adapters: It's implemented in terminal adapters to allow non-ISDN devices to connect to ISDN networks.
  • Data Communication Equipment: Suitable for any data communication equipment that needs ISDN connectivity.
  • PBX Systems: Integrated in PBX systems to provide ISDN data connectivity for internal extensions.
  • Industrial Control Systems: Can be deployed in industrial control systems that rely on ISDN for data transfer.

Features:

  • B-Channel Aggregation: Supports B-channel aggregation, allowing for increased bandwidth by combining multiple B-channels.
  • HDLC Controller: Integrates a High-Level Data Link Control (HDLC) controller for reliable data transmission.
  • D-Channel Handling: Manages the D-channel for signaling and control information.
  • TE/NT Mode Support: Supports both Terminal Equipment (TE) and Network Termination (NT) modes of operation.
  • Flexible Interrupt Handling: Provides flexible interrupt handling capabilities for efficient system operation.

Benefits:

  • Increased Bandwidth: Enables higher bandwidth through B-channel aggregation.
  • Reliable Data Transmission: Guarantees reliable data transmission with the integrated HDLC controller.
  • Efficient Data Management: Manages data flow efficiently across ISDN lines.
  • Versatile Connectivity: Offers versatile connectivity with support for both TE and NT modes.
  • Flexible System Integration: Allows for flexible integration into various ISDN devices.

Additional Details:

The PEB20532FV1.3 is designed to optimize data communication in ISDN networks. It manages the data link layer and physical layer protocols, ensuring reliable connectivity and efficient data transmission. B-channel aggregation enhances bandwidth, allowing for higher data throughput. The HDLC controller further enhances the reliability of data communication. This controller is a crucial component for any application that needs efficient and reliable data transmission over ISDN lines.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess