EN
  • EN
  • DE

BAT6203WE6327HTSA1

Part No BAT6203WE6327HTSA1
Manufacturer Infineon Technologies
Catalog RFFETs
Description DIODE SCHOTTKY 40V 100MW SOD323
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Diode 20 mA 100 mW
Manufacturer Infineon Technologies
Package Reel - TR
Part Status Obsolete
Family Name BAT62
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAT 62-03W E6327, BAT 62-03W E6327DKR, BAT 62-03W E6327CT, BAT 62-03W E6327CT-ND, BAT6203WE6327HTSA1CT, BAT6203WE6327XT, BAT 62-03W E6327DKR-ND, BAT 62-03W E6327TR-ND, BAT 62-03W E6327-ND, SP000010303, BAT6203WE6327HTSA1DKR, BAT6203WE6327HTSA1TR, BAT6203WE6327
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850770-BAT6203WE6327HTSA1
Ultra Librarian 3D Model Ultra Librarian BAT6203WE6327HTSA1 CAD Model

Description

The Infineon BAT6203WE6327HTSA1 is an RF diode with a maximum current of 20 mA and a maximum power of 100 mW.

  • Family: BAT62
  • Packaging: Reel - TR
  • Quantity per Package: 3000

You May Also Be Interested in

Infineon Technologies
RF DIODE PIN 150V 250MW TSLP2-19
Lowest to $0.1437
Skyworks Solutions Inc.
RF DIODE PIN 200V 4.5W 3QFN
Lowest to $1.6553
Micro Commercial Co
DIODE SCHOTTKY 30V 200MW SOT23
Lowest to $0.0371
Broadcom Limited
RF DIODE PIN 100V SOT23-3
Lowest to $5.8089
Panasonic
DIODE PIN 60V 150MW SSMINI2-F4
Need more? Email Us
M/A-Com Technology Solutions
DIODE,PIN,PLASTIC,LEADFREE
Lowest to $0.7725
M/A-Com Technology Solutions
RF DIODE PIN 200V 4.3W 6DFN
Lowest to $2.9061
Skyworks Solutions Inc.
RF DIODE PIN 250V 3QFN
Lowest to $10.6120
ON Semiconductor
DIODE SCHOTTKY 30V 200MW SOT23-3
Lowest to $0.0474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess