EN
  • EN
  • DE

CLA4609-086LF

Part No CLA4609-086LF
Manufacturer Skyworks Solutions Inc.
Catalog RFFETs
Description RF DIODE PIN 250V 3QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 12 Weeks
Features RF Diode PIN - Single 250V 200 mA 3-QFN (2x2)
Manufacturer Skyworks Solutions Inc.
Package Reel - TR
Operating Temperature Range 175°C (TJ)
Package 2-VDFN Exposed Pad
Case / Package 3-QFN (2x2)
Family Name CLA4609-086
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 863-1182-6, CLA4609086LF, 863-1182-1, 863-1182-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915496-CLA4609-086LF
Ultra Librarian 3D Model Ultra Librarian CLA4609-086LF CAD Model

Description

The CLA4609-086LF is a silicon PIN diode limiter manufactured by Skyworks Solutions Inc. It's designed to provide robust receiver protection in various RF and microwave systems. Its key function is to limit the power reaching sensitive receiver components, preventing damage from high-power signals.

Applications:

  • Radar Systems: Protecting low-noise amplifiers (LNAs) from high-power radar pulses.
  • Communication Receivers: Limiting interference and preventing damage from strong out-of-band signals.
  • Electronic Warfare (EW) Systems: Providing receiver protection against jamming signals.
  • Test and Measurement Equipment: Protecting sensitive input stages of spectrum analyzers and other instruments.
  • Wireless Infrastructure: Safeguarding base station receivers from transient power surges.

Features:

  • Low Insertion Loss: Minimizes signal attenuation in the normal operating range.
  • Fast Response Time: Quickly limits the power when a high-power signal is detected.
  • High Power Handling Capability: Can withstand high-power levels without damage.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • Lead-Free (RoHS Compliant): Meets environmental regulations.

Benefits:

  • Receiver Protection: Prevents damage to sensitive receiver components from high-power signals.
  • Improved System Reliability: Enhances the reliability and longevity of RF and microwave systems.
  • Enhanced Dynamic Range: Allows receivers to operate effectively in the presence of strong signals.
  • Simplified Design: Easy to integrate into existing circuit designs.

Additional Details:

The CLA4609-086LF typically exhibits a low insertion loss (e.g., less than 0.5 dB) in the operating frequency range. It has a high power handling capability, typically several watts CW. The limiting threshold and response time are key parameters specified in the datasheet. The device is typically packaged in a small surface mount package, such as an SOT-23 or similar. Specific performance characteristics, such as IP3 and reverse recovery time, are detailed in the product datasheet. The PIN diode limiter operates by changing its impedance in response to the RF power level, effectively attenuating high-power signals while allowing low-power signals to pass through with minimal attenuation.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DIODE PIN 200V 3W 3QFN
Lowest to $1.6553
Skyworks Solutions Inc.
RF DIODE PIN 200V 750MW 2QFN
Lowest to $2.0968
Skyworks Solutions Inc.
RF DIODE SCHOTTKY 20V 75MW SC88
Lowest to $10.2599
M/A-Com Technology Solutions
GAAS_FLIP_CHIP
Need more? Email Us
Skyworks Solutions Inc.
RF DIODE PIN 100V 750MW 0402
Lowest to $3.4926
Panasonic
DIODE PIN 60V 150MW SSMINI2-F4
Need more? Email Us
Infineon Technologies
RF DIODE PIN 150V 250MW TSLP2-19
Lowest to $0.1437
M/A-Com Technology Solutions
RF DIODE PIN 200V 200MW SOT23-3
Lowest to $1.2139
Micro Commercial Co
DIODE SCHOTTKY 30V 200MW SOT23
Lowest to $0.0371

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6120 $53.0600
11+ $9.9403 $109.3433
16+ $9.6045 $153.6720
23+ $8.9329 $205.4567
30+ $8.5971 $257.9130
37+ $8.2612 $305.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess