EN
  • EN
  • DE

BAR6402ELE6327XTMA1

Part No BAR6402ELE6327XTMA1
Manufacturer Infineon Technologies
Catalog RFFETs
Description RF DIODE PIN 150V 250MW TSLP2-19
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 11 Weeks
Features RF Diode PIN - Single 150V 100 mA 250 mW PG-TSLP-2-19
Manufacturer Infineon Technologies
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Package 0402 (1006 Metric)
Case / Package PG-TSLP-2-19
Family Name BAR6402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAR6402ELE6327XTMA1DKR, SP001114996, BAR6402ELE6327XTMA1TR, BAR6402ELE6327XTMA1CT
Quantity per package 15000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912785-BAR6402ELE6327XTMA1
Ultra Librarian 3D Model Ultra Librarian BAR6402ELE6327XTMA1 CAD Model

Description

The Infineon Technologies 912785-BAR6402ELE6327XTMA1 is a RF diode PIN designed for high voltage applications.

  • Maximum Voltage: 150V
  • Maximum Current: 100mA
  • Maximum Power Dissipation: 250mW
  • Package: PG-TSLP-2-19
  • Popularity Rating: High
  • Quantity per Package: 15000
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 11 weeks

You May Also Be Interested in

Skyworks Solutions Inc.
RF DIODE PIN 180V 13W 3QFN
Need more? Email Us
Broadcom Limited
RF DIODE SCHOTTKY 20V SOT143-4
Lowest to $5.2389
Infineon Technologies
N-Channel Dual Gate MOS-Fieldeffect Tetrode, Depletion Mode / Trans RF MOSFET N-CH 20V 0.03A 4-Pin TO-50
Lowest to $2.0619
Broadcom Limited
RF High Linearity Mode Enhancement HEMT in SOT 89 Package
Lowest to $3.1282
Infineon Technologies
RF DIODE STANDARD 35V SC79-2
Lowest to $0.0892
Infineon Technologies
RF DIODE PIN 150V 250MW TSLP2-19
Lowest to $1.0264
Broadcom Limited
RF DIODE PIN 100V SOT23-3
Lowest to $5.8089
Infineon Technologies
DIODE SCHOTTKY 4V 100MW SOT323-3
Need more? Email Us
NXP / Nexperia
Trans RF MOSFET N-CH 14V 0.03A 4-Pin(3+Tab) SOT-143R
Lowest to $78.8934

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0264 $51.3200
120+ $0.8422 $101.0640
185+ $0.8158 $150.9230
255+ $0.7895 $201.3225
330+ $0.7632 $251.8560
440+ $0.6843 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess