Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Diode PIN - Single 60V 100 mA 150 mW SSMini2-F4
Manufacturer Panasonic
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Package SC-79, SOD-523
Case / Package SSMini2-F4
Family Name MA2SP01
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number MA2SP010GLTR, MA2SP010GLDKR, MA2SP010GLCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925051-MA2SP010GL
Ultra Librarian 3D Model Ultra Librarian MA2SP010GL CAD Model

Description

The Panasonic MA2SP01 RF Diode is a single PIN diode that operates @ 60V, 100mA, and 150mW.

  • Voltage: 60V
  • Current: 100mA
  • Power: 150mW
  • Package: SC-79, SOD-523
  • Family: MA2SP01
  • Category: Discrete Semiconductor Products
  • Popularity: High
  • Packaging: Reel
  • Package Quantity: 3000
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8541.10.0070

You May Also Be Interested in

CEL
Lowest to $0.2186
ECAD model for NE3503M04-T2B-A/JT
NEC
Lowest to $0.4263
ECAD model for NE38018-T1-A
Freescale Semiconductor - NXP
Lowest to $129.5523
ECAD model for MRF5S21130R5
Freescale Semiconductor - NXP
Lowest to $47.9732
ECAD model for MRF5S19090LSR5
NEC
Need more? Email Us
ECAD model for NE350184C-T1-A
NEC
Lowest to $12.3332
ECAD model for NE3505M04
NEC
Lowest to $0.3389
ECAD model for NE3505M04-T2
CEL
HETERO JUNCTION FIELD EFFECT TRANSISTOR
Lowest to $0.2911
ECAD model for NE3512S02-T1D
Infineon Technologies
Need more? Email Us
ECAD model for PTF181301E

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention