EN
  • EN
  • DE

MMBD301-TP

Part No MMBD301-TP
Manufacturer Micro Commercial Co
Catalog RFFETs
Description DIODE SCHOTTKY 30V 200MW SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 15 Weeks
Features RF Diode Schottky - Single 30V 200 mW SOT-23
Manufacturer Micro Commercial Co
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TJ)
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23
Family Name MMBD301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number MMBD301TP, Q8114050, MMBD301-TPMSCT, MMBD301-TPMSDKR, MMBD301-TPMSTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885298-MMBD301-TP
Ultra Librarian 3D Model Ultra Librarian MMBD301-TP CAD Model

Description

The MMBD301-TP is a RF Diode Schottky from Micro Commercial Co.

  • Maximum Voltage: 30V
  • Maximum Power: 200mW
  • Package: SOT-23-3
  • Mounting: Reel (3,000 per package)
  • Reverse Leakage Current: 1mA @ a reverse voltage of 20V
  • Operating Temperature: -55°C to 125°C (TJ)
  • Ideal for: Use in a variety of applications where a low voltage drop and high switching speed are required.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DIODE PIN 250V 3QFN
Lowest to $10.6120
NXP / Nexperia
Trans RF MOSFET N-CH 14V 0.03A 4-Pin(3+Tab) SOT-143R
Lowest to $78.8934
Broadcom Limited
Need more? Email Us
Infineon Technologies
N-Channel Dual Gate MOS-Fieldeffect Tetrode, Depletion Mode / Trans RF MOSFET N-CH 20V 0.03A 4-Pin TO-50
Lowest to $2.0619
Infineon Technologies
DIODE SCHOTTKY 4V 100MW SOT323-3
Need more? Email Us
Broadcom Limited
RF DIODE PIN 100V SOT23-3
Lowest to $5.8089
Broadcom Limited
Lowest to $16.3213
NXP / Nexperia
RF DIODE PIN 100V 125MW 5TSOP
Lowest to $1.6122
Broadcom Limited
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1,350+ $0.0371 $50.0850
3,290+ $0.0304 $100.0160
5,085+ $0.0295 $150.0075
7,020+ $0.0285 $200.0700
9,060+ $0.0276 $250.0560
12,150+ $0.0247 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 245,510 pieces
MOQ: 1350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess