EN
  • EN
  • DE

M393B5670FH0-CH904

Part No M393B5670FH0-CH904
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM 1Rx4 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949565-M393B5670FH0-CH904
Series *
Ultra Librarian 3D Model Ultra Librarian M393B5670FH0-CH904 CAD Model

Description

The Samsung M393B5670FH0-CH904 is a 4GB DDR3-1333 Registered ECC server memory module. This module is designed to provide high reliability and performance for server applications, utilizing ECC to ensure data integrity and system stability.

Applications:

  • Servers: Specifically designed for servers that require ECC memory for error detection and correction.
  • High-Performance Computing (HPC): Used in HPC environments to ensure data accuracy during complex calculations.
  • Data Centers: Suitable for use in data centers to maintain system stability and prevent data corruption.
  • Virtualization Platforms: Ideal for servers running virtual machines, where data integrity is critical.
  • Database Servers: Employed in database servers to ensure the reliability of stored data.

Features:

  • 4GB Capacity: Provides sufficient memory for a variety of server applications.
  • DDR3 Technology: Utilizes DDR3 technology for fast and efficient data transfer.
  • 1333MHz Speed: Operates at a frequency of 1333MHz for quick memory access.
  • Registered ECC: Features ECC (Error-Correcting Code) to detect and correct memory errors, enhancing data reliability. The Registered design improves signal integrity in multi-module configurations.
  • 240-Pin DIMM: Standard 240-pin DIMM form factor for easy installation in compatible systems.

Benefits:

  • Enhanced Data Integrity: ECC functionality ensures that data is stored and retrieved without errors.
  • Improved System Stability: ECC reduces the risk of system crashes and downtime due to memory errors.
  • Increased Reliability: Registered design enhances signal integrity, improving overall system reliability.
  • High Performance: DDR3 technology and 1333MHz speed provide fast and efficient memory performance.
  • Cost-Effective Solution: Offers a balance of performance, reliability, and affordability for server applications.

Additional Details:

This memory module is a 240-pin DDR3 SDRAM DIMM designed to meet the demanding requirements of server environments. The registered aspect of the memory is important for systems with multiple memory modules, as it helps to reduce the load on the memory controller. It requires a compatible motherboard that supports DDR3, ECC, and registered memory. Power consumption is standard for DDR3 modules. The use of high-quality components ensures reliable and stable operation over the module's lifespan.

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess