EN
  • EN
  • DE

MMBD301LT3G

Part No MMBD301LT3G
Manufacturer ON Semiconductor
Catalog RFFETs
Description DIODE SCHOTTKY 30V 200MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 1 Weeks
Features RF Diode Schottky - Single 30V 200 mW SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TJ)
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name MMBD301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number MMBD301LT3GOSCT, MMBD301LT3GOSDKR, MMBD301LT3GOSTR, MMBD301LT3G-ND
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927484-MMBD301LT3G
Ultra Librarian 3D Model Ultra Librarian MMBD301LT3G CAD Model

Description

ON Semiconductor MMBD301LT3G - High Performance Switching Diode

The MMBD301LT3G from ON Semiconductor is a high-performance switching diode that offers fast switching speeds and low leakage currents, making it an ideal choice for a wide range of applications. This diode is designed to meet the stringent requirements of high-speed signal switching and rectification in compact electronic devices.

Key Features:

  • Fast Switching Speed: The MMBD301LT3G boasts a reverse recovery time that is optimized for high-speed switching applications, ensuring minimal switching losses and improved overall efficiency.
  • Low Leakage Current: With its low leakage current, this diode helps to reduce power consumption and increase the reliability of the circuit, particularly in standby modes.
  • Surface Mount Package: Packaged in a small SOT-23 package, the MMBD301LT3G is suitable for automated assembly processes and is designed to save board space in densely packed PCBs.
  • High Conductance: The diode provides high conductance, which is beneficial when low forward voltage drop is required, contributing to the energy efficiency of the overall design.
  • RoHS Compliant: Complying with RoHS standards, the MMBD301LT3G is free from hazardous substances, making it an environmentally friendly choice for electronic designs.

Applications:

The versatility of the MMBD301LT3G makes it suitable for various applications, including:

  • High-speed switching circuits
  • Logic level conversion
  • DC-DC converters
  • Power management systems
  • Reverse polarity protection
  • Portable devices and consumer electronics

Technical Specifications:

  • Package: SOT-23
  • Max Repetitive Reverse Voltage (Vrrm): 80V
  • Max Forward Continuous Current (If): 200mA
  • Max Forward Voltage Drop (Vf) at If: 1V
  • Max Reverse Leakage Current (Ir) at Vr: 5µA
  • Operating Temperature Range: -55°C to +150°C

The MMBD301LT3G from ON Semiconductor is a robust and reliable component that offers superior performance for applications requiring efficient and high-speed switching. Its compact footprint and compliance with environmental standards make it a sustainable and space-saving solution for modern electronic devices.

You May Also Be Interested in

NXP / Nexperia
RF DIODE PIN 175V 250MW TO236AB
Need more? Email Us
Skyworks Solutions Inc.
RF DIODE PIN 180V 13W 3QFN
Need more? Email Us
Broadcom Limited
RF DIODE PIN 100V SOT23-3
Lowest to $5.8089
Infineon Technologies
Lowest to $0.0774
Broadcom Limited
Need more? Email Us
Broadcom Limited
RF DIODE SCHOTTKY 20V SOT143-4
Lowest to $5.2389
Infineon Technologies
RF DIODE STANDARD 35V SC79-2
Lowest to $0.0892
Infineon Technologies
DIODE SCHOTTKY 4V 150MW SOT23-3
Lowest to $0.0544
NXP / Nexperia
RF DIODE PIN 30V 135MW SOD2
Lowest to $0.5047

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
980+ $0.0512 $50.1760
2,385+ $0.0420 $100.1700
3,690+ $0.0407 $150.1830
5,080+ $0.0394 $200.1520
6,565+ $0.0381 $250.1265
8,775+ $0.0342 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,380 pieces
MOQ: 980 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess