EN
  • EN
  • DE

MADP-007455-0287DT

Part No MADP-007455-0287DT
Manufacturer M/A-Com Technology Solutions
Catalog RFFETs
Description DIODE,PIN,PLASTIC,LEADFREE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 11 Weeks
Features RF Diode PIN - 1 Pair Series Connection 100V 150 mA 250 mW SOT-23
Manufacturer M/A-Com Technology Solutions
Series SMPP
Package Reel - TR
Operating Temperature Range 175°C (TJ)
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23
Family Name MADP-007455
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.10.0060
Other Part Number 1465-MADP-007455-0287DT-ND, 1465-MADP-007455-0287DTCT, 1465-MADP-007455-0287DTDKR, 1465-MADP-007455-0287DTTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925116-MADP-007455-0287DT
Ultra Librarian 3D Model Ultra Librarian MADP-007455-0287DT CAD Model

Description

The M/A-Com Technology Solutions MADP-007455-0287DT is a RF Diode PIN - 1 Pair Series Connection 100V 150 mA 250 mW SOT-23. It is a part of the SMPP series and is packaged in TO-236-3, SC-59, SOT-23-3. This product is categorized under Discrete Semiconductor Products and has a package type of Reel - TR. It is rated for an operating temperature range of 175 degrees Celsius (TJ) and has an ECCN of EAR99. The MSL level is 3 (168 Hours) and the estimated production lead time is 11 weeks. The HTSUS code for this product is 8541.10.0060. The supply and demand status is balanced and the quantity per package is 3000. Other part numbers for this product include 1465-MADP-007455-0287DT-ND, 1465-MADP-007455-0287DTCT, 1465-MADP-007455-0287DTDKR, and 1465-MADP-007455-0287DTTR.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DIODE PIN 200V 250MW SOD882
Lowest to $1.2025
M/A-Com Technology Solutions
SWITCH,RF,DFN 0503 PKG
Lowest to $8.1418
M/A-Com Technology Solutions
RF DIODE PIN 200V 200MW SOT23-3
Lowest to $1.2139
M/A-Com Technology Solutions
DIODE,PIN,PLASTIC,LEADFREE
Lowest to $1.7565
M/A-Com Technology Solutions
DIODE,PIN,CHIP,OXIDE
Lowest to $3.9085
ON Semiconductor
DIODE SCHOTTKY 30V 200MW SOT23-3
Lowest to $0.0474
M/A-Com Technology Solutions
GAAS_FLIP_CHIP
Need more? Email Us
Skyworks Solutions Inc.
RF DIODE SCHOTTKY 2V 750MW 0402
Lowest to $0.9782
Panasonic
DIODE PIN 60V 150MW SSMINI2-F4
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7725 $57.9375
185+ $0.6339 $117.2715
285+ $0.6142 $175.0470
390+ $0.5943 $231.7770
505+ $0.5745 $290.1225
675+ $0.5151 $347.6925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess