EN
  • EN
  • DE

MADP-011028-14150T

Part No MADP-011028-14150T
Manufacturer M/A-Com Technology Solutions
Catalog RFFETs
Description RF DIODE PIN 200V 4.3W 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 13 Weeks
Features RF Diode PIN - Single 200V 250 mA 4.3 W 6-TDFN (1.5x1.2)
Manufacturer M/A-Com Technology Solutions
Package Reel - TR
Operating Temperature Range 175°C (TJ)
Package 6-WFDFN Exposed Pad
Case / Package 6-TDFN (1.5x1.2)
Family Name MADP-011028
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0060
Other Part Number MADP01102814150T, 1465-1741-6, 1465-1741-1, 1465-1741-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925117-MADP-011028-14150T
Ultra Librarian 3D Model Ultra Librarian MADP-011028-14150T CAD Model

Description

The M/A-Com Technology Solutions 925117-MADP-011028-14150T is a high popularity electronic component with a balanced supply and demand status. The manufacturer of this component is M/A-Com Technology Solutions, and the Win Source Part Number is 925117-MADP-011028-14150T. The series for this component is -, and the operating temperature range is 175 degrees Celsius (TJ). The features for this component are RF Diode PIN - Single 200V 250 mA 4.3 W 6-TDFN (1.5x1.2), and the package is 6-WFDFN Exposed Pad. The family name for this component is MADP-011028, and the case/package is 6-TDFN (1.5x1.2). The ECCN for this component is EAR99, and the quantity per package is 3000.

You May Also Be Interested in

M/A-Com Technology Solutions
DIODE,PIN,CHIP,OXIDE
Lowest to $3.9085
Skyworks Solutions Inc.
RF DIODE SCHOTTKY 2V 750MW 0402
Lowest to $0.9782
Skyworks Solutions Inc.
RF DIODE PIN 45V 1W 2MLP
Lowest to $107.8261
Skyworks Solutions Inc.
RF DIODE PIN 100V 750MW 0402
Lowest to $3.4926
Infineon Technologies
DIODE SCHOTTKY 4V 150MW SOT23-3
Lowest to $0.0544
ON Semiconductor
DIODE SCHOTTKY 30V 200MW SOT23-3
Lowest to $0.0474
NXP / Nexperia
RF DIODE PIN 175V 250MW TO236AB
Need more? Email Us
Infineon Technologies
RF DIODE PIN 50V 150MW TSSLP-2
Need more? Email Us
Skyworks Solutions Inc.
RF DIODE PIN 200V 250MW SOD882
Lowest to $1.2025

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9061 $58.1220
49+ $2.3845 $116.8405
75+ $2.3100 $173.2500
104+ $2.2355 $232.4920
134+ $2.1610 $289.5740
179+ $1.9374 $346.7946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess