EN
  • EN
  • DE

BAS3007A-RPPE6327

Part No BAS3007A-RPPE6327
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
RoHS State Request Verification
Win Source Part Number 759194-BAS3007A-RPPE6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS3007A-RPPE6327 CAD Model

Description

The BAS3007A-RPPE6327 is a Schottky diode manufactured by Infineon Technologies. This diode is designed for fast switching applications, offering low forward voltage drop and high surge current capability. The BAS3007A-RPPE6327 is suitable for use in various high-speed rectification and protection circuits. The 'RPPE6327' suffix indicates specific packaging and manufacturing details relevant to Infineon's internal tracking and quality control processes.

Applications:

  • High-speed rectification: Used in switching power supplies, DC-DC converters, and inverters.
  • Reverse polarity protection: Protects sensitive electronic circuits from damage due to incorrect power supply polarity.
  • Free-wheeling diode: Used in inductive load switching applications, such as relay drivers and motor control circuits.
  • Clamping diode: Provides voltage clamping to protect circuits from overvoltage transients.
  • High-frequency circuits: Suitable for use in RF and microwave applications due to its fast switching speed.

Features:

  • Low forward voltage drop: Minimizes power dissipation and improves efficiency.
  • High surge current capability: Provides robust protection against transient current spikes.
  • Fast switching speed: Enables efficient operation in high-frequency circuits.
  • Small footprint: Saves board space and allows for compact designs.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved efficiency: Low forward voltage drop reduces power losses and improves overall system efficiency.
  • Enhanced reliability: High surge current capability provides robust protection against transient events.
  • Faster switching speeds: Enables higher frequency operation and improved performance in switching circuits.
  • Compact design: Small footprint allows for miniaturization of electronic devices.
  • Environmentally friendly: RoHS compliance ensures compliance with environmental regulations.

The BAS3007A-RPPE6327 Schottky diode from Infineon Technologies is a reliable and efficient solution for high-speed rectification and protection applications. Its low forward voltage drop, high surge current capability, and fast switching speed make it an ideal choice for a wide range of electronic devices and systems. The specific 'RPPE6327' identifier confirms the specific manufacturing and traceability characteristics for Infineon's quality and supply chain management.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess