EN
  • EN
  • DE

AHE2812D/CHB

Part No AHE2812D/CHB
Manufacturer Infineon Technologies
Catalog Board Mount Modules
Description Module DC-DC 2-OUT 11.88V to 12.24V 625mA 10-Pin PCB Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Efficiency 82 %
Max Input Voltage 40 V
Min Input Voltage 17 V
Output Power 20 W
RoHS Non-Compliant
Win Source Part Number 1031494-AHE2812D/CHB
Categories Board Mount Modules
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AHE2812D/CHB CAD Model

Description

This electronic component is a board mount module that is manufactured by Infineon Technologies.

  • Win Source Part Number: 1031494-AHE2812D/CHB
  • Efficiency: 82%
  • Output Power: 20W
  • Maximum Input Voltage: 40V
  • Minimum Input Voltage: 17V
  • RoHS Compliant: Non-compliant

You May Also Be Interested in

Traco Power
DC DC CONVERTER 5-15V 45W / Linear Regulator Replacement DC DC Converter 1 Output 5 ~ 15V 3A 10V - 30V Input
Need more? Email Us
XP Power
DC DC CONVERTER 5V 3W / Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 75V Input
Lowest to $36.0140
CUI Inc.
AC/DC CONVERTER 18V 5W / Open Frame AC DC Converters 1 Output 18V 280mA 85 ~ 264 VAC Input
Lowest to $33.9725
Cosel USA, Inc.
DC DC CONVERTER 5V 1.5W / Isolated Module DC DC Converter 1 Output 5V 300mA 4.5V - 9V Input
Lowest to $32.6415
Torex Semiconductor Ltd
DC DC CONVERTER 1.8V / Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 700mA 2.5V - 5.5V Input
Lowest to $3.3429
Murata Power Solutions Inc.
DC DC CONVERTER 5V 60W / Isolated Module DC DC Converter 1 Output 5V 12A 36V - 75V Input
Need more? Email Us
XP Power
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant: Yes
Need more? Email Us
Traco Power
AC/DC CONVERTER 5V +/-15V 29W / Enclosed AC DC Converters 3 Output 5V 15V -15V 3A, 500mA, 500mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $86.1188
TDK-Lambda Americas Inc.
DC DC CONVERTER 1.5V 45W / Isolated Module DC DC Converter 1 Output 1.5V 30A 36V - 75V Input
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess