Products specifications Report Issue?

Case / Package SIP
Current - Output 1 200 mA
Depth 19.3 mm
Height 10.1 mm
Isolation Voltage 1 kV
Max Input Voltage 5.5 V
Max Input Voltage (DC) 5.5 V
Max Output Power 1 W
Min Input Voltage 4.5 V
Min Input Voltage (DC) 4.5 V
Nominal Input Voltage 5 V
Number of Outputs 1
Output Current 200 mA
Output Power 1 W
Power Rating 1 W
REACH SVHC Unknown
RoHS Compliant
Voltage - Output 1 5 V
Width 6 mm
Win Source Part Number 1164555-IB0505S
Categories Board Mount Modules
Manufacturer XP Power
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IB0505S CAD Model

Description

The XP Power IB0505S is a board mount module that is designed to deliver high performance and reliability.

  • Power Rating: 1 W
  • Isolation Voltage: 1 kV
  • Output: Single
  • Output Current: 200 mA
  • Output Voltage: 5 V
  • RoHS Compliant: Yes
  • Nominal Input Voltage: 5 V

You May Also Be Interested in

TDK-Lambda Americas Inc.
DC DC CONVERTER 15V 150W / Isolated Module DC DC Converter 1 Output 15V 10A 82V - 185V Input
Need more? Email Us
ECAD model for PH150S110-15
Cosel USA, Inc.
DC DC CONVERTER 12V / Isolated Module DC DC Converter 1 Output 12V 900mA 36V - 72V Input
Need more? Email Us
ECAD model for ZUS104812
Recom Power
DC DC CONVERTER 12V 10W / Isolated Module DC DC Converter 1 Output 12V 830mA 9V - 18V Input
Need more? Email Us
ECAD model for RP10-1212SE/N/M1
TDK-Lambda Americas Inc.
Module DC-DC 24VIN 1-OUT 5V 1.2A 6W 11-Pin
Need more? Email Us
ECAD model for PSS6245
Texas Instruments
DC DC CONVERTER 12V 2A / Non-Isolated PoL Module DC DC Converter 1 Output 12V 2A 4.5V - 5.5V Input
Need more? Email Us
ECAD model for PT6674P
Texas Instruments
DC DC CONVERTER 12V 15W / Isolated Module DC DC Converter 1 Output 12V 1.25A 36V - 75V Input
Need more? Email Us
ECAD model for PT4102C
TDK-Lambda Americas Inc.
DC DC CONVERTER 5V 5W / Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 9V Input
Lowest to $72.7273
ECAD model for CC6-0505SF-E
Delta Electronics
DC DC CONVERTER +/-5V 3W / Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 18V - 36V Input
Need more? Email Us
ECAD model for SE03D2405A
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 18V - 36V Input
Lowest to $187.9721
ECAD model for ZUS252405

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention