EN
  • EN
  • DE
  • IT

UPD70F3033BGF-3BA

Part No UPD70F3033BGF-3BA
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NEC
Win Source Part Number 404454-UPD70F3033BGF-3BA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3033BGF-3BA CAD Model

Description

The UPD70F3033BGF-3BA is a microcontroller unit (MCU) manufactured by NEC, now part of Renesas Electronics. It is part of the 78K0R family of microcontrollers, which are known for their low-power consumption and versatile feature set, making them suitable for a variety of embedded applications. This particular model is designed for applications requiring efficient processing and control in a low-power environment.

Applications

  • Consumer Electronics: Used in remote controls, toys, and other battery-powered devices.
  • Industrial Control: Suitable for applications such as motor control, sensor monitoring, and data acquisition.
  • Automotive: Can be found in automotive subsystems like lighting control and simple body electronics.
  • Medical Devices: Employed in portable medical instruments and monitoring devices.
  • Smart Home: Used in smart thermostats, lighting controls, and security systems.

Features

  • CPU Core: 78K0R CPU core, providing a balance between performance and low power consumption.
  • Memory: Internal flash memory for program storage and SRAM for data memory. The specific memory sizes vary depending on the exact configuration.
  • Timers: Multiple timer channels for precise timing, PWM generation, and event counting.
  • Communication Interfaces: UART, SPI, and I2C interfaces for serial communication with other devices.
  • ADC: Integrated Analog-to-Digital Converter (ADC) channels for converting analog sensor signals to digital data.
  • I/O Ports: General-purpose input/output (GPIO) pins for interfacing with external peripherals and devices.
  • Low Power Modes: Various low-power modes to minimize energy consumption during idle and sleep states.
  • Operating Voltage: Wide operating voltage range to accommodate different power supply configurations.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources and prioritizing tasks.

Benefits

  • Low Power Consumption: Minimizes energy consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering costs.
  • Flexible Communication: Multiple serial communication interfaces allow for easy integration with other devices and systems.
  • Versatile I/O: General-purpose I/O pins provide flexibility in interfacing with a wide range of external devices.
  • Robust Performance: Delivers reliable performance for a variety of embedded applications.

Additional Details

The UPD70F3033BGF-3BA typically includes a watchdog timer for system monitoring and reset functionality. It often comes in a compact package suitable for space-constrained applications. Detailed specifications, including memory sizes, pinout diagrams, and electrical characteristics, can be found in the device's datasheet. The datasheet is essential for proper design and implementation.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess