EN
  • EN
  • DE

DSC2022FE2-F0034T

Part No DSC2022FE2-F0034T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2022
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 147.25MHz, 147.75MHz, 148MHz, 148.25MHz, 148.5MHz, 148.75MHz, 149MHz, 149.75MHz
Frequency - Output 2 147.25MHz, 147.75MHz, 148MHz, 148.25MHz, 148.5MHz, 148.75MHz, 149MHz, 149.75MHz
Function Enable/Disable
Output LVPECL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 23mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.037" (0.95mm)
Package / Case 14-SMD, No Lead
Base Product Number DSC2022
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343331-DSC2022FE2-F0034T
Ultra Librarian 3D Model Ultra Librarian DSC2022FE2-F0034T CAD Model

Description

Microchip Technology's DSC2022FE2-F0034T: A High-Performance Microcontroller

Introducing the DSC2022FE2-F0034T, a state-of-the-art microcontroller unit (MCU) from the renowned Microchip Technology. This advanced product is designed to cater to the demanding needs of modern embedded systems, offering a blend of high-speed processing capabilities, energy efficiency, and robust security features.

Core Features

  • Advanced Architecture: At the heart of the DSC2022FE2-F0034T lies a powerful core that delivers exceptional computational speed and efficiency, making it ideal for complex algorithms and high-speed data processing.
  • Memory: Equipped with ample flash memory, this MCU allows for extensive program storage, while its generous RAM allocation supports complex operations and multitasking without compromising performance.
  • Connectivity: With a variety of communication interfaces, including I2C, SPI, and UART, the DSC2022FE2-F0034T provides versatile connectivity options for seamless integration with other components and peripherals in a system.
  • Robust I/O Capabilities: A wide range of input/output ports enables this microcontroller to interact with sensors, actuators, and other electronic components, facilitating a high degree of system control and responsiveness.
  • Low Power Consumption: Designed with power efficiency in mind, the DSC2022FE2-F0034T ensures minimal energy usage, making it suitable for battery-powered and energy-sensitive applications.
  • Security: Security is a top priority in today's connected world, and this MCU incorporates advanced security features to protect against unauthorized access and ensure data integrity.

Applications

The DSC2022FE2-F0034T is a versatile component that can be employed in a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Medical devices

With its combination of performance, connectivity, and security, the DSC2022FE2-F0034T from Microchip Technology is a top choice for engineers and designers looking to create sophisticated and reliable electronic products. Whether you're developing the next generation of smart appliances or robust industrial machinery, this microcontroller provides the capabilities needed to realize your vision.

You May Also Be Interested in

Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess