EN
  • EN
  • DE

M36W0R6040U4ZSM0

Part No M36W0R6040U4ZSM0
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306209-M36W0R6040U4ZSM0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M36W0R6040U4ZSM0 CAD Model

Description

Product Overview: M36W0R6040U4ZSM0 by STMicroelectronics

The M36W0R6040U4ZSM0 is a high-performance memory solution from the renowned semiconductor manufacturer, STMicroelectronics. This product is designed to cater to a wide range of applications that require reliable and fast non-volatile memory storage. It is particularly well-suited for use in embedded systems, automotive electronics, and various industrial applications.

Key Features

  • Memory Capacity: The device boasts a substantial memory capacity, which makes it ideal for storing firmware, user settings, and other critical data that must be preserved across power cycles.
  • Access Speed: It offers rapid access speeds, ensuring quick read and write operations, which is essential for applications that demand high-speed data retrieval and storage.
  • Endurance: With a high endurance rating, this memory chip is designed to withstand a significant number of write cycles, making it a reliable choice for systems where data is frequently updated.
  • Data Retention: The M36W0R6040U4ZSM0 is engineered to retain data for extended periods, ensuring the integrity of the stored information over time.
  • Package: The device comes in a robust package that is designed to be easy to integrate into various circuit designs, providing flexibility for PCB layout and assembly.

Applications

The versatility of the M36W0R6040U4ZSM0 makes it an excellent choice for a variety of applications. It can be used in:

  • Automotive control units where long-term reliability and data integrity are paramount.
  • Industrial automation systems that require consistent performance and durability in harsh environments.
  • Consumer electronics where the balance between cost-effectiveness and performance is crucial.
  • Communication devices that need to store configuration data and provide fast access to it.

Quality and Support

STMicroelectronics is known for its commitment to quality, and the M36W0R6040U4ZSM0 is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance. Additionally, STMicroelectronics provides comprehensive technical support for its products, including detailed datasheets, application notes, and customer support services to assist with integration and troubleshooting.

In summary, the M36W0R6040U4ZSM0 is a testament to STMicroelectronics' expertise in memory solutions, offering a blend of performance, reliability, and versatility for a wide array of applications.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess