EN
  • EN
  • DE

LDS6202NTGI8

Part No LDS6202NTGI8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH CTLR 4CH CAP 16VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel - TR
Status Obsolete(EOL)
Type Buttons, Slider, Wheel
Proximity Detection Yes
Number of Inputs Up to 4
Supply Voltage - Operating 1.65 V to 5.5 V
Operating Supply Current 55μA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TQFN (3x3)
Win Source Part Number 070867-LDS6202NTGI8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LDS6202NTGI8 CAD Model

Description

The IDT LDS6202NTGI8 is a medium-popularity electronic component manufactured by IDT, Integrated Device Technology Inc.

  • Win Source Part Number: 070867-LDS6202NTGI8.
  • Type: button, slider, wheel type with proximity detection and up to 4 inputs.
  • Supply and demand status: balanced, which means it is neither too difficult nor too easy to find this component.
  • Suitable for: applications that require sensors and transducers.

You May Also Be Interested in

Microchip Technology
INTEGRATED-CIRCUIT
Lowest to $5.4508
Microchip Technology
QTOUCH 11 KEY TOUCH SENSOR IC
Lowest to $2.5809
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Texas Instruments
CAPACITIVE SENSING SOLUTIONS / 4-Channel Capacitance-to-Digital Converter
Lowest to $11.8668
NXP / Nexperia
IC CTLR TOUCH SENSR PROX 16TSSOP / Capacitive Touch Screen 2-Wire 8 Key 16-Pin TSSOP
Need more? Email Us
Azoteq (Pty) Ltd
9 CH. CAPACITIVE TOUCH SENSOR FO
Lowest to $8.6667
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Need more? Email Us
NXP / Nexperia
IC CTLR TOUCH SENSOR PROX 16-QFN / Capacitive Touch Screen 16-Pin QFN EP Each
Lowest to $1.4465
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $6.2562

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8882 $71.7764
4+ $29.4467 $117.7868
7+ $28.5262 $199.6834
9+ $27.6068 $248.4612
11+ $26.6863 $293.5493
15+ $23.9258 $358.8870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess