EN
  • EN
  • DE
  • IT

AT42QT2160-MMUR

Part No AT42QT2160-MMUR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description INTEGRATED-CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Type Buttons, Slider
Proximity Detection No
Number of Inputs Up to 16
LED Driver Channels 11
Interface I2C
Resolution 10 b
Supply Voltage (V) 1.8V ~ 5.5V
Current - Supply 1.127mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (4x4)
Part Number Series AT42QT2160
Manufacturer Pack Quantity 6,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806488-AT42QT2160-MMUR
Ultra Librarian 3D Model Ultra Librarian AT42QT2160-MMUR CAD Model

Description

Microchip Technology's AT42QT2160-MMUR Touch Sensor IC

The AT42QT2160-MMUR from Microchip Technology is a sophisticated touch sensor IC that is part of Microchip's QTouch® product line. This innovative component is designed for implementing touch sensing capabilities in a wide range of applications, from consumer electronics to industrial control panels. With its advanced features and reliable performance, the AT42QT2160-MMUR has become a preferred choice for designers looking to enhance user interaction through touch.

Key Features:

  • Channels: The IC boasts 16 channels for capacitive touch sensing, allowing for the creation of multiple touch buttons, sliders, or wheels.
  • Communication: It supports I2C communication, providing easy integration with most microcontrollers and processors.
  • Power Consumption: Designed with power efficiency in mind, it offers a low-power mode that significantly reduces power consumption when the touch functionality is not in use.
  • Adjustable Sensitivity: Sensitivity can be adjusted to cater to various design requirements, ensuring optimal responsiveness across different applications.
  • QMatrix™ Technology: The IC incorporates Microchip's proprietary QMatrix™ technology, which enhances touch detection through matrix scanning, improving the performance in moist or adverse conditions.

Applications:

The versatility of the AT42QT2160-MMUR makes it suitable for a vast array of applications. These include:

  • Consumer electronics such as mobile phones, remote controls, and gaming devices
  • Home appliances like microwave ovens, washing machines, and smart home panels
  • Automotive interfaces, including touch-based controls on dashboards and steering wheels
  • Industrial control systems where touch input provides a more intuitive user experience

With the AT42QT2160-MMUR, designers can create interactive and user-friendly interfaces that respond to the slightest touch. Its robust design ensures reliable operation in various environments, making it an excellent choice for enhancing the user interface of any product. The integration of this touch sensor IC into your design will not only modernize the user experience but also add a touch of sophistication to the overall functionality of your device.

Ordering Information:

The product is available in a 32-pin QFN package, ensuring compactness and ease of PCB layout. When ordering, use the complete part number AT42QT2160-MMUR to specify the precision-engineered touch sensor IC from Microchip Technology.

You May Also Be Interested in

Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4508 $54.5080
23+ $4.4725 $102.8675
35+ $4.3327 $151.6445
48+ $4.1929 $201.2592
62+ $4.0532 $251.2984
83+ $3.6339 $301.6137
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess