EN
  • EN
  • DE

LDS6108NQGI8

Part No LDS6108NQGI8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR TCH PURETOUCH 40VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel - TR
Status Obsolete(EOL)
Type Buttons, Slider, Wheel
Proximity Detection No
Number of Inputs Up to 16
Supply Voltage - Operating 1.65 V to 5.5 V
Operating Supply Current 70μA
Case / Package 40-VFQFPN (5x5)
Win Source Part Number 135229-LDS6108NQGI8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LDS6108NQGI8 CAD Model

Description

The LDS6108NQGI8 is a button, slider, wheel type sensor IC manufactured by IDT.

  • This IC is part of the Sensors, Transducers family: and is suitable for use in various electronic applications.
  • The LDS6108NQGI8: a reliable and high-performance component that provides accurate sensing of button, slider, and wheel inputs, making it ideal for use in various applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $6.2562
Microchip Technology
IC TOUCH SENSOR CAP 6CH 10DFN / 6-Channel Capacitive Touch Sensor
Lowest to $1.5672
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 48SSOP
Need more? Email Us
Texas Instruments
IC CAPACITIVE SENSING 4CH 10VSSO / 4-Channel Capacitance-to-Digital Converter
Lowest to $3.9195
Azoteq (Pty) Ltd
9 CH. CAPACITIVE TOUCH SENSOR FO
Lowest to $8.6667
Omron
IC TOUCH SENSOR 8CH 32QFP
Lowest to $38.5123
NXP / Nexperia
IC PROXIMITY SWITCH 8CH 28TSSOP / Proximity Sensor Capacitive 2.5V to 5.5VDC Automotive 28-Pin TSSOP EP T/R
Lowest to $4.1804
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess