EN
  • EN
  • DE

AT42QT1110-MUR

Part No AT42QT1110-MUR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description QTOUCH 11 KEY TOUCH SENSOR IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Type Buttons
Proximity Detection No
Number of Inputs Up to 11
Interface SPI
Resolution 10 b
Supply Voltage (V) 3V ~ 5.5V
Current - Supply 10mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Manufacturer Pack Quantity 6,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804287-AT42QT1110-MUR
Ultra Librarian 3D Model Ultra Librarian AT42QT1110-MUR CAD Model

Description

The AT42QT1110-MUR from Microchip Technology is a state-of-the-art touch sensor IC that is part of Microchip's QTouch™ family. This robust device is designed to detect touch inputs on multiple channels, making it an ideal solution for implementing touch controls in a wide range of applications. With its advanced features and compact design, the AT42QT1110-MUR offers a versatile and reliable touch sensing solution that can be integrated into various electronic products.

Key Features

  • Multiple Touch Channels: The AT42QT1110-MUR supports 11 keys with individual key status reporting, allowing for the creation of complex touch interfaces.
  • Auto Drift Compensation: This feature ensures stable touch sensing by automatically compensating for changes in the environment or the gradual wear of the touch surface.
  • Adjacent Key Suppression® (AKS®): AKS technology helps to prevent false touch detections and enhances the user experience by allowing the IC to distinguish between close keys and suppress the less likely ones.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with low power requirements, making it suitable for battery-operated systems.
  • Fast Response Time: The AT42QT1110-MUR is capable of a quick touch response, ensuring a seamless and responsive user interface.
  • Guard Channel: This feature allows the implementation of a guard channel to improve touch performance and noise immunity.

Applications

The AT42QT1110-MUR is versatile enough to be used in a variety of applications, including but not limited to:

  • Consumer electronics, such as remote controls and gaming devices
  • Appliances with touch interfaces, like microwave ovens and washing machines
  • Automotive controls, including touch-based buttons and sliders
  • Industrial control panels

Technical Specifications

The device operates on a 1.8V to 5.5V supply voltage range, providing a flexible power supply solution. It is available in a compact 32-VQFN (5x5mm) package, which is suitable for space-constrained applications.

For developers and engineers looking to integrate touch sensing capabilities into their designs, the AT42QT1110-MUR offers a reliable and easy-to-implement choice backed by Microchip's renowned quality and support.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR 12CH 20-TSSOP
Lowest to $3.3098
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 8CH CAP 20VFQFPN
Lowest to $1.8399
Azoteq (Pty) Ltd
9 CH. CAPACITIVE TOUCH SENSOR FO
Lowest to $8.6667
NXP / Nexperia
IC PROXIMITY SWITCH 8CH 28TSSOP / Proximity Sensor Capacitive 2.5V to 5.5VDC Automotive 28-Pin TSSOP EP T/R
Lowest to $4.1804
Omron
IC TOUCH SENSOR 8CH 32QFP
Lowest to $38.5123
NXP / Nexperia
IC CTLR TOUCH SENSOR PROX 16-QFN / Capacitive Touch Screen 16-Pin QFN EP Each
Lowest to $1.4465
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 7KEY 14-SOIC
Lowest to $2.3016
Microchip Technology
IC TOUCH SENSOR CAP 6CH 10DFN / 6-Channel Capacitive Touch Sensor
Lowest to $1.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5809 $51.6180
48+ $2.1177 $101.6496
74+ $2.0515 $151.8110
101+ $1.9853 $200.5153
131+ $1.9192 $251.4152
175+ $1.7206 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess