EN
  • EN
  • DE

MPR084Q

Part No MPR084Q
Manufacturer NXP / Nexperia
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC CTLR TOUCH SENSOR PROX 16-QFN / Capacitive Touch Screen 16-Pin QFN EP Each
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Type Buttons, Slider, Wheel
Proximity Detection Yes
Number of Inputs 8
Interface I2C
Operating Supply Voltage 1.8 V ~ 3.6 V
Operating Supply Current 1.62mA
Operating Temperature Range -40°C ~ 85°C
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN-EP (5x5)
Win Source Part Number 789352-MPR084Q
Popularity Medium
Supply and Demand Status Limited
Family Name MPR084
Introduction Date August 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPR084Q CAD Model

Description

Product Overview: NXP MPR084Q Proximity Capacitive Touch Sensor Controller

The NXP MPR084Q is a sophisticated proximity capacitive touch sensor controller designed to offer a versatile and efficient touch interface solution for a wide range of applications. This compact and highly integrated device is capable of managing up to eight individual touch pads, making it an ideal choice for implementing user interfaces with multiple touch keys.

Key Features

  • Touch Pad Integration: Supports up to 8 electrodes for touch sensing, allowing for the creation of custom touch interfaces with multiple buttons.
  • Advanced Sensing Technology: Utilizes NXP's proprietary touch sensing technology to provide high sensitivity and reliability, ensuring accurate touch detection even in challenging environmental conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the MPR084Q operates with a low current consumption, making it suitable for battery-powered devices.
  • Configurable Sensitivity: Offers adjustable sensitivity levels for each touch pad, enabling customization to suit different panel materials and thicknesses.
  • Communication Interface: Features an I²C interface for communication with microcontrollers, facilitating easy integration into existing systems.
  • Robust Design: Built to withstand interference and noise, ensuring consistent performance in a variety of settings.

Applications

The MPR084Q is versatile and can be used in multiple applications, including but not limited to:

  • Consumer electronics such as mobile phones, remote controls, and portable media players.
  • Home appliances like microwave ovens, washing machines, and air conditioners.
  • Industrial controls, including touch-based interfaces for machinery and equipment.
  • Automotive interfaces for in-car entertainment systems, climate controls, and touch-based control panels.

With its robust feature set and flexible design, the NXP MPR084Q is a top-tier solution for developers looking to enhance their products with reliable and responsive touch interfaces. Its ease of integration and customizability make it an excellent choice for a broad spectrum of touch-based applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC TOUCH CTLR 4CH CAP 16VFQFPN
Lowest to $35.8882
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $6.2562
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Microchip Technology
IC TOUCH SENSOR CAP 6CH 10DFN / 6-Channel Capacitive Touch Sensor
Lowest to $1.5672
Texas Instruments
IC CAPACITIVE SENSING 4CH 10VSSO / 4-Channel Capacitance-to-Digital Converter
Lowest to $3.9195
NXP / Nexperia
IC CTLR TOUCH SENSOR PROX 16-QFN / Capacitive Touch Screen 16-Pin QFN EP Each
Lowest to $1.4465
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Lowest to $7.5075
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Lowest to $14.4445
Omron
IC TOUCH SENSOR 8CH 32QFP
Lowest to $38.5123

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4465 $50.6275
85+ $1.1869 $100.8865
135+ $1.1498 $155.2230
180+ $1.1127 $200.2860
235+ $1.0757 $252.7895
315+ $0.9644 $303.7860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,721 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess