EN
  • EN
  • DE
  • IT

FDC1004DSCR

Part No FDC1004DSCR
Manufacturer Texas Instruments
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description CAPACITIVE SENSING SOLUTIONS / 4-Channel Capacitance-to-Digital Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Proximity Only
Proximity Detection Yes
Number of Inputs 4
Interface I2C
Resolution 16 b
Supply Voltage (V) 3V ~ 3.6V
Current - Supply 750μA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809362-FDC1004DSCR
Ultra Librarian 3D Model Ultra Librarian FDC1004DSCR CAD Model

Description

The FDC1004DSCR by Texas Instruments (TI) is a high-performance, integrated capacitance-to-digital converter (CDC) that offers superior sensing capabilities for a variety of applications. This precision device is designed to detect and measure capacitance changes in capacitive sensing applications with utmost accuracy, making it an ideal choice for touch sensing, level sensing, and proximity detection.

Key Features

  • High-Resolution Measurement: The FDC1004DSCR features a high-resolution 28-bit CDC, enabling detection of minute capacitance changes with a resolution down to 0.5 fF (femtofarads).
  • Multi-Channel Configuration: It comes with four capacitance input channels, allowing for multiple sensors to be monitored simultaneously, which is particularly useful for applications requiring array sensing.
  • Low Power Consumption: Designed for battery-powered and low-power applications, this device operates with a low current consumption, significantly extending the battery life of the end product.
  • Programmable Range and Resolution: The FDC1004DSCR offers a programmable capacitance input range and resolution to fit specific application needs, providing flexibility and precision in measurement.
  • Communication Interface: It features an I2C interface for communication, which facilitates easy integration into most microcontroller-based systems.

Applications

The versatility of the FDC1004DSCR makes it suitable for a wide range of applications, including:

  • Touchscreen interfaces and touch buttons
  • Material and liquid level sensing
  • Proximity detection for wake-up applications
  • Consumer electronics such as smartphones, tablets, and wearables
  • Industrial controls and human-machine interfaces (HMIs)

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the FDC1004DSCR is no exception. The device is built to meet the stringent requirements of industrial and consumer applications, ensuring reliable performance under various environmental conditions.

Conclusion

In conclusion, the FDC1004DSCR from Texas Instruments stands out as a sophisticated CDC, offering high resolution, multi-channel sensing, low power consumption, and flexible configuration options. Its ability to precisely measure capacitance changes makes it an essential component for designers and engineers looking to incorporate advanced sensing capabilities into their products.

You May Also Be Interested in

Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8668 $59.3340
11+ $9.7369 $107.1059
16+ $9.4326 $150.9216
22+ $9.1283 $200.8226
29+ $8.8240 $255.8960
38+ $7.9112 $300.6256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess