EN
  • EN
  • DE

MPR083EJ

Part No MPR083EJ
Manufacturer NXP / Nexperia
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC CTLR TOUCH SENSR PROX 16TSSOP / Capacitive Touch Screen 2-Wire 8 Key 16-Pin TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Buttons, Slider, Wheel
Proximity Detection Yes
Number of Inputs 8
Interface I2C
Operating Supply Voltage 1.8 V ~ 3.6 V
Operating Supply Current 1.62mA
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 789350-MPR083EJ
Popularity Medium
Supply and Demand Status Limited
Family Name MPR083
Introduction Date August 01, 2007
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPR083EJ CAD Model

Description

Product Overview: NXP MPR083EJ Proximity Capacitive Touch Sensor Controller

The NXP MPR083EJ is an innovative proximity capacitive touch sensor controller designed to offer interface flexibility and sensitivity for a wide range of applications. This compact sensor is part of NXP's touch sensor family, delivering high performance and reliability for user interfaces.

Key Features

  • Rotary and Linear Touch Detection: The MPR083EJ is capable of detecting both rotary and linear touch gestures, making it versatile for various control panel designs.
  • Multiple Electrode Inputs: It supports up to 8 electrode inputs, allowing for the creation of complex touch interfaces with minimal external components.
  • Integrated Signal Processor: The device includes an integrated signal processor that filters and processes touch signals, providing accurate and responsive touch detection.
  • Low Power Consumption: Designed for battery-powered applications, the MPR083EJ features a low power consumption mode to extend battery life.
  • I2C Interface: Communication with microcontrollers is made simple through an I2C interface, facilitating easy integration into existing designs.
  • Adjustable Sensitivity: Sensitivity settings can be adjusted to cater to different panel materials and thicknesses, as well as environmental conditions.
  • Robust Design: The sensor is designed to be immune to electromagnetic interference (EMI) and changes in temperature and humidity, ensuring consistent performance.

Applications

The MPR083EJ is suitable for a variety of applications where touch sensing is desired. It is commonly used in:

  • Consumer Electronics (e.g., audio/video equipment, remote controls)
  • Home Appliances (e.g., microwaves, washing machines)
  • Personal Electronics (e.g., mobile phones, tablets)
  • Automotive Interfaces (e.g., infotainment systems)
  • Industrial Controls

With its robust feature set and versatile design, the NXP MPR083EJ is a top choice for developers looking to add reliable touch sensing capabilities to their products. Its integration-friendly architecture ensures a seamless design experience, allowing for innovative and user-friendly interfaces across a wide range of devices.

You May Also Be Interested in

Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Azoteq (Pty) Ltd
9 CH. CAPACITIVE TOUCH SENSOR FO
Lowest to $8.6667
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $6.2562
Microchip Technology
INTEGRATED-CIRCUIT
Lowest to $5.4508
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 4CH CAP 16VFQFPN
Lowest to $35.8882
Microchip Technology
IC TOUCH SENSOR 7KEY 14-SOIC
Lowest to $2.3016
Microchip Technology
IC TOUCH SENSOR CAP 6CH 10DFN / 6-Channel Capacitive Touch Sensor
Lowest to $1.5672
Microchip Technology
QTOUCH 11 KEY TOUCH SENSOR IC
Lowest to $2.5809
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess