EN
  • EN
  • DE
  • IT

LDS6126PYGI8

Part No LDS6126PYGI8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR TCH PURETOUCH 28SSOP / Capacitive Touch Screen 28-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer IDT, Integrated Device Technology Inc
Series PureTouch
Packaging Reel package
Part Status Obsolete(EOL)
Type Buttons, Slider, Wheel
Proximity Detection No
Number of Inputs Up to 11
LED Driver Channels Up to 6
Interface I2C, SMBus, SPI
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Supply Current 70μA
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 778450-LDS6126PYGI8
Popularity Medium
Supply and Demand Status Limited
Family Name LDS6126
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Indonesia, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LDS6126PYGI8 CAD Model

Description

The IDT 716795 is a PureTouch Buttons, Slider, Wheel IC.

  • Inputs: 11
  • Package: 28-SSOP (0.209", 5.30mm Width)
  • Operating Supply Voltage: 1.65 V to 5.5 V
  • Interface: I2C, SMBus, SPI
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Status: Obsolete (EOL)

You May Also Be Interested in

Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess