EN
  • EN
  • DE
  • IT

AD608ARZ

Part No AD608ARZ
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 500MHZ DOWN CONV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
RF Type FM, GSM, PM, PHS, FM
Frequency 500MHz
Number of Mixers 1
Gain 24dB
Noise Figure 16dB
Secondary Attributes Down Converter
Operating Supply Current 7.3mA
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package 16-SOIC
Win Source Part Number 008045-AD608ARZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD608ARZ CAD Model

Description

Product Overview: AD608ARZ by Analog Devices Inc.

The AD608ARZ is a sophisticated low power mixer/IF gain block amplifier designed by Analog Devices Inc., catering to the demanding requirements of battery-powered RF/IF radio systems. This high-performance component is engineered to provide a high level of integration and functionality within communication applications such as AM/FM receivers, mobile radio, and other complex wireless devices.

Key Features

  • Frequency Range: The device operates over a wide frequency range, making it versatile for various RF and IF stages.
  • Low Power Consumption: With a focus on energy efficiency, the AD608ARZ is optimized for low power operations, preserving battery life in portable applications.
  • High Integration: It integrates several functions such as RF/IF amplification, mixing, and Automatic Gain Control (AGC) into a single chip, reducing the component count and simplifying design.
  • Dynamic Range: The device boasts a high dynamic range, ensuring excellent performance across different signal strengths without compromising the quality of the output.

Applications

The AD608ARZ is suitable for a variety of applications that require high-quality RF/IF processing, including:

  • Portable and mobile communication devices
  • Wireless infrastructure equipment
  • AM/FM receivers and broadcast systems
  • Avionics and marine radio systems
  • Other specialized RF applications

Package and Quality

The component comes in a robust SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint and ease of mounting on printed circuit boards. Analog Devices Inc. is known for its commitment to quality, and the AD608ARZ is no exception, being manufactured under stringent quality control standards to deliver consistent and reliable performance.

Conclusion

The AD608ARZ from Analog Devices Inc. stands out as a highly integrated, low power solution for RF/IF systems. Its combination of wide frequency range, low power consumption, and high dynamic range make it an ideal choice for designers looking to enhance their communication systems with a reliable and efficient component.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4828 $58.4484
6+ $18.2497 $109.4982
9+ $17.6331 $158.6979
13+ $16.4000 $213.2000
16+ $15.7835 $252.5360
20+ $15.1670 $303.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,752 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess