Products specifications

Category Relays - Relay Sockets
Mfr IDEC
Series SJ
Package Bulk
Product Status Active
Type Socket
Number of Positions 5
Mounting Type DIN Rail
Termination Style Screw Terminal
For Use With/Related Products RJ Series
Base Product Number SJ1S
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.8000
California Prop 65 Warning Information
Win Source Part Number 895192-SJ1S-05BW
Ultra Librarian 3D Model Ultra Librarian SJ1S-05BW CAD Model

Description

The 895192-SJ1S-05BW is a relay socket from the SJ series.

  • Series: SJ
  • Positions: 5
  • Termination Style: Screw Terminal
  • For Use With: RJ series
  • Mounting Type: DIN Rail
  • Manufacturer: IDEC
  • Packaging: Bulk

You May Also Be Interested in

IDEC
RELAY SOCKET 5 POSITION DIN RAIL
Need more? Email Us
ECAD model for SJ1S-05BW
TE Connectivity
RELAY SOCKET 8 POS THROUGH HOLE / Relay Socket Through Hole
Need more? Email Us
ECAD model for RP78602
Omron
RELAY SOCKET 14 POS DIN RAIL
Need more? Email Us
ECAD model for PTF14A-E
Panasonic
PC BOARD RELAY SOCKET / Relay
Need more? Email Us
ECAD model for PC1A-PS
Omron
RELAY SOCKET 4 POS THROUGH HOLE / Relay Socket Through Hole
Lowest to $1.9352
ECAD model for P6D-04P
Omron
RELAY SOCKET 8 POS THROUGH HOLE
Lowest to $6.8388
ECAD model for P2R-08P
Omron
DIN-RAIL SOCKET FOR G2R-1(S)RELA
Lowest to $1.5108
ECAD model for P2RFZ-05-E
Amphenol
RELAY GEN PURPOSE INDUSTRIAL
Need more? Email Us
ECAD model for PYF08A00G
Weidmuller
Relay Socket DIN Rail
Need more? Email Us
ECAD model for 8869400000

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention