EN
  • EN
  • DE

7-1415043-1

Part No 7-1415043-1
Manufacturer TE Connectivity
Catalog Relay Sockets
Description RELAY SOCKET 8 POS PANEL MOUNT / Relay Socket Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Relay Sockets
Mfr TE Connectivity Potter & Brumfield Relays
Series MT, SCHRACK
Package Tube
Type Socket
Number of Positions 8
Mounting Type Panel Mount
Termination Style Solder Lug
For Use With/Related Products MT, SCHRACK
Base Product Number 1415043
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4030
Other Names MT78612,2266-7-1415043-1,PB2116,7-1415043-1-ND,MT78612-ND
Standard Package 25
Win Source Part Number 1005696-7-1415043-1
Ultra Librarian 3D Model Ultra Librarian 7-1415043-1 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays MT and SCHRACK series socket is a panel mount component with eight positions and a solder lug termination style.

  • Mounting: Panel
  • Positions: 8
  • Termination Style: Solder Lug
  • Used with: MT and SCHRACK Products
  • Package: Tube
  • REACH: Unaffected
  • HTSUS Code: 8536.69.4030

You May Also Be Interested in

Schneider Electric
PLUG IN RELAY, TYPE N, RELAY SOC
Need more? Email Us
Phoenix Contact
RELAY SOCKET 8 POSITION DIN RAIL
Need more? Email Us
Omron
RELAY SOCKET DIN RAIL G3S4 G6B-4
Need more? Email Us
Schneider Electric
SOCKET RXZ -MIXED CONTACT - 7 A
Lowest to $1.4553
TE Connectivity
RELAY SOCKET 11 POS DIN RAIL / Relay Socket DIN Rail
Need more? Email Us
Schneider Electric
PLUG IN RELAY, TYPE N, RELAY SOC
Need more? Email Us
TE Connectivity
RELAY SOCKET 11 POS THROUGH HOLE
Need more? Email Us
Phoenix Contact
RELAY SOCKET 8 POSITION DIN RAIL
Need more? Email Us
Panasonic
RELAY SOCKET 14 POS THROUGH HOLE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess