Products specifications

Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry, Fault Timeout
Programmable Features OVP, Slew, UVLO
Supply Voltage - Operating 10 V to 80 V
Temperature Range - Operating -40°C to 125°C
Operating Supply Current 3mA
Mounting SMD (SMT)
Case / Package 8-SO
Feature Pins DRAIN, OV, /PWRGD, UV
Win Source Part Number 116158-SC4250LISTRT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC4250LISTRT CAD Model

Description

The Semtech Corporation SC4250LISTRT is a hot swap controller that is designed to protect electronic devices from overvoltage, undervoltage, and overcurrent.

  • Comment: This hot swap controller is suitable for use in various electronic devices that require protection from voltage spikes.
  • Popularity: medium
  • Supply and Demand Status: balance
  • Manufacturer: Semtech Corporation

You May Also Be Interested in

Monolithic Power Systems Inc.
Hot Swap Controller 12V QFN-20
Lowest to $5.3588
ECAD model for MP3921GU
Texas Instruments
2.5V to 18V High-Performance Hot Swap Controller and ORing Controller
Need more? Email Us
ECAD model for TPS24742RGE
Microchip Technology
IC PWR DRIVER N-CHANNEL 1:1 / Power Switch/Driver 1:1 N-Channel 26A
Need more? Email Us
ECAD model for DRF1201
Analog Devices Inc.
Hot Swap Controller and Digital Power Monitor
Lowest to $7.4428
ECAD model for ADM1270ACP
Microchip Technology
DUAL-CHANNEL HOT SWAP CONTROLLER
Need more? Email Us
ECAD model for MIC2585-2JYTS TR
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
ECAD model for MAX5930AEEG+
ON Semiconductor
HOT SWAP SMART FUSE / Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)
Lowest to $3.0724
ECAD model for NCP81295MNTXG
Fairchild/ON Semiconductor
BUFFER/INVERTER BASED PERIPHERAL / Power Switch/Driver 1:1 P-Channel 100mA 6-WLCSP (0.96x1.66)
Need more? Email Us
ECAD model for FPF2027
Vishay
IC PWR SWITCH P-CHAN 1:1 12WCSP / Power Switch/Driver 1:1 P-Channel 5A 12-WCSP (1.71x1.31)
Lowest to $1.1725
ECAD model for SIP32101DB-T1-GE1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.9326 $67.4498
54+ $2.4074 $129.9996
84+ $2.3311 $195.8124
115+ $2.2560 $259.4400
149+ $2.1810 $324.9690
199+ $1.9560 $389.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,500 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention