Products specifications Report Issue?

Category Relays - Relay Sockets
Mfr TE Connectivity
Series RT, SCHRACK
Package Bulk
Product Status Obsolete
Type Socket
Number of Positions 8
Mounting Type Through Hole
Termination Style PC Pin
For Use With/Related Products RT Series, SCHRACK
Base Product Number RP78
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 733940-RP78602
Ultra Librarian 3D Model Ultra Librarian RP78602 CAD Model

Description

The RT SCHRACK Relay Sockets are reliable and durable sockets designed for use with the RT series relays.

  • Series: RT
  • Manufacturer: TE Connectivity
  • Positions: 8
  • Termination Style: PC Pin
  • Compatibility: RT series relays from SCHRACK
  • Package: Bulk
  • Mounting Type: Through Hole
  • HTSUS Code: 8536.69.4040

You May Also Be Interested in

TE Connectivity
RELAY SOCKET 11 POS CHASSIS MT
Need more? Email Us
ECAD model for 27E067
TE Connectivity
RELAY HSG 4POS WIRING HARNESS
Lowest to $2.7066
ECAD model for VCF7-1000
TE Connectivity
RELAY SOCKET 8 POSITION DIN RAIL
Need more? Email Us
ECAD model for 27E891
Amphenol PCD
1 POLE/25 AMP WC
Need more? Email Us
ECAD model for RSE112036
Phoenix Contact
RELAY SOCKET 8 POSITION DIN RAIL
Need more? Email Us
ECAD model for 5601975
Maxic
Lowest to $108.3028
ECAD model for MT7876
Phoenix Contact
RIF-2-BPT/4X21
Need more? Email Us
ECAD model for 2900934
Altech corporation
LED MODULE FOR DIN RAIL SOCKET A
Need more? Email Us
ECAD model for 56.5669.GR
TE Connectivity
RELAY SOCKET 16 POS CHASSIS MT
Need more? Email Us
ECAD model for 27E461

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention