Products specifications Report Issue?

Category Relays - Relay Sockets
Mfr Omron
Series LY
Package Tray
Product Status Obsolete
Type Socket
Number of Positions 14
Mounting Type DIN Rail
Termination Style Screw Terminal
For Use With/Related Products LY Series, 4PDT
Base Product Number PTF14A
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 890414-PTF14A-E
Ultra Librarian 3D Model Ultra Librarian PTF14A-E CAD Model

Description

The PTF14A-E is a socket for relay from Omron.

  • Type: Relay Socket
  • Series: LY
  • Configuration: 4PDT
  • Package: Tray
  • Quantity per Package: 50 Pieces
  • Termination Style: Screw Terminal
  • Mounting: DIN Rail
  • HTSUS Code: 8536.69.8000

You May Also Be Interested in

TE Connectivity
V23047-A1005-A511 / Relay
Need more? Email Us
ECAD model for 7-1415006-1
Weidmuller
RELAY SOCKET 14 POS DIN RAIL / Relay Socket DIN Rail
Need more? Email Us
ECAD model for 8869420000
Weidmuller
SDI 2CO ECO
Need more? Email Us
ECAD model for 7760056347
Panasonic
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $7.5301
ECAD model for HJ2-SFD-S
Amphenol PCD
LOW PROFILE 4 POLE/10 AMP WC
Need more? Email Us
ECAD model for RSE116673
Panasonic
SOCKET WRAPPING FOR SP2 RELAY
Need more? Email Us
ECAD model for SP2-WS
TE Connectivity
5P POS-LOCK BU GEH / Relay Housing Wiring Harness
Lowest to $0.1841
ECAD model for 927076-1
Phoenix Contact
RELAY SOCKET DIN RAIL
Need more? Email Us
ECAD model for 2966016
Schneider Electric
HARMONY, SOCKET, FOR RXM2/RXM4 R
Need more? Email Us
ECAD model for RXZE2S114M

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention