EN
  • EN
  • DE
  • IT

NTHD4502NT1

Part No NTHD4502NT1
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2N-CH 30V 2.2A CHIPFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 2.2A
Rds On (Max) @ Id, Vgs 85mOhm @ 2.9A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 7nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 140pF @ 15V
Power - Max 640mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SMD, Flat Lead
Supplier Device Package ChipFET™
Base Product Number NTHD4502
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 649814-NTHD4502NT1
Ultra Librarian 3D Model Ultra Librarian NTHD4502NT1 CAD Model

Description

The NTHD4502NT1 is a high-performance, dual P-Channel Power MOSFET brought to you by ON Semiconductor, a trusted leader in power management and signal conditioning components. This MOSFET is designed to provide efficient power regulation with a low on-resistance and a high switching speed, making it an ideal choice for a variety of applications.

Key Features

  • Device Type: Dual P-Channel Power MOSFET
  • Package: Leadless SOT-23-6, offering a compact footprint for space-constrained applications.
  • Drain-Source Voltage (V<sub>DS): -20 V, providing a good balance between performance and robustness for most negative supply applications.
  • Continuous Drain Current (I<sub>D): -3.6 A, ensuring high current handling capability for demanding power loads.
  • R<sub>DS(on): Very low at 70 mΩ at V<sub>GS = -4.5 V, minimizing on-state losses and improving efficiency.
  • Gate Charge (Q<sub>g): Reduced, which results in faster switching performance and reduced switching losses.

Applications

The NTHD4502NT1 is versatile and can be used in a wide range of applications, including:

  • Power management circuits
  • Load switching
  • Battery management systems
  • DC/DC converters
  • Portable devices

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The NTHD4502NT1 is built to ensure long-term performance and stability in your electronic designs. Its robust construction and stringent manufacturing controls make it a reliable choice for both commercial and industrial applications.

Environmental Compliance

In line with ON Semiconductor's commitment to environmental stewardship, the NTHD4502NT1 is RoHS compliant and free from environmentally hazardous substances. This makes it a safe and responsible choice for manufacturers looking to create eco-friendly products.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Diodes Incorporated
Lowest to $0.6913
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2486 $58.4210
570+ $0.2040 $116.2800
880+ $0.1977 $173.9760
1,210+ $0.1913 $231.4730
1,565+ $0.1850 $289.5250
2,095+ $0.1658 $347.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,022 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess