EN
  • EN
  • DE

23AR1KLFTR

Part No 23AR1KLFTR
Manufacturer TT Electronics
Catalog Trimmer Potentiometers
Description TRIMMER 1K OHM 0.25W J LEAD TOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 1 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±20%
Temperature Coefficient ±100ppm/°C
Number of Turns 1.0
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Type Surface Mount
Termination Style J Lead
Size / Dimension Rectangular - 0.197\
Package Tape & Reel (TR);Cut Tape (CT);Reel
Supply and Demand Status Limited
Win Source Part Number 1593836-23AR1KLFTR
Ultra Librarian 3D Model Ultra Librarian 23AR1KLFTR CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
TRIMMER 10K OHM 1W WIRE LEADS
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 0.3W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 500 OHM 0.75W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.75W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.125W GW SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.75W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess