EN
  • EN
  • DE

ABW110-B

Part No ABW110-B
Manufacturer IDEC
Catalog Pushbutton Switches
Description Pushbutton Switch; 22Mm Mom Flush 1No Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Actuator Length 0 m
Contact Material Silver
Electrical Life 10 Mcycles
Max Operating Temperature 50 °C
Max Voltage Rating (AC) 110 V
Max Voltage Rating (DC) 110 V
Mechanical Life 5 Mcycles
Min Operating Temperature -25 °C
Mount Panel
Orientation Straight
RoHS Compliant
Termination Screw
Throw Configuration SPST
Win Source Part Number 1146757-ABW110-B
Categories Pushbutton Switches
Manufacturer IDEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ABW110-B CAD Model

Description

The ABW110-B is a pushbutton switch by IDEC.

  • Termination Style: Screw
  • Contact Material: Silver
  • Orientation: Straight
  • Mounting Type: Panel Mount
  • Throw Configuration: SPST
  • Maximum Voltage Rating (AC): 110V
  • Maximum Voltage Rating (DC): 110V
  • Minimum Operating Temperature: -25 °C
  • Maximum Operating Temperature: 50 °C
  • Mechanical Life: 5 Mcycles
  • Electrical Life: 10 Mcycles

You May Also Be Interested in

NKK Switches
SWITCH PUSHBUTTON SPDT 3A 125V
Need more? Email Us
IDEC
LED PANEL INDICATOR GRN 24V IP65 / LED Panel Indicator Green 24V Solder Lug
Need more? Email Us
ALPS Electric
Switch Push Button N.O./N.C. DPDT Plunger 0.1A 30VDC Latching PC Pins Thru-Hole Bulk
Need more? Email Us
NKK Switches
SWITCH PUSH SPST-NO 0.4VA 28V
Lowest to $14.6604
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V / Tiny Pushbutton Switches
Lowest to $10.9090
C&K Components
SWITCH PUSH SPST-NO 0.125A 125V / Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
SWITCH PUSH SPST-NO 0.4VA 20V / Switch Push Button OFF (ON) SPST Round Plunger 20VAC 20VDC 0.4VA Momentary Contact Thru-Hole PC Pins Loose
Need more? Email Us
ALPS Electric
Electromechanical Switch 8-Directional Stick Switch 0.01A
Lowest to $4.0665
E-Switch
LATCHING ANTI-VANDAL - 16MM / Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess