EN
  • EN
  • DE

PVA6LRPW1141

Part No PVA6LRPW1141
Manufacturer E-Switch
Catalog Pushbutton Switches
Description LATCHING ANTI-VANDAL - 16MM  /  Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Pushbutton Switches
Mfr E-Switch
Series PVA6L
Package Bulk
Mounting Type Panel Mount, Front
Type Anti-Vandal, Illuminated
Circuit SPST
Switch Function Off-On
Current Rating (Amps) 2A (DC)
Voltage Rating - DC 36 V
Actuator Type Round, Button, Domed
Actuator Marking Power Symbol
Color - Actuator/Cap Black
Illumination Type, Color LED, Blue
Illumination Voltage (Nominal) 2.8 ~ 3.7 VDC
Termination Style Wire Leads
Ingress Protection IP67 - Dust Tight, Waterproof
Panel Cutout Dimensions Circular - 16.00mm Dia
Temperature Range - Operating -20°C ~ 70°C
Mechanical Life 100,000 Cycles
Electrical Life 100,000 Cycles
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
Other Names -141-PVA6LRPW1141-ND,141-PVA6LRPW1141,-141-PVA6LRPW1141,-1151-PVA6LRPW1141
Standard Package 20
Win Source Part Number 996026-PVA6LRPW1141
Ultra Librarian 3D Model Ultra Librarian PVA6LRPW1141 CAD Model

Description

The E-Switch PVA6LRPW1141 is an anti-vandal switch that is illuminated and has wire leads.

  • Ingress Protection: IP67
  • Voltage Rating: 36V DC
  • Panel Cutout Dimension: 16.00mm dia
  • Standard Package: 20 units
  • Switch Function: SPST, off-on
  • Actuator Type: Round, button, domed
  • Actuator Marking: Power symbol
  • Mechanical Life: 100,000 cycles
  • Electrical Life: 100,000 cycles
  • Operating Temperature: -20°C to 70°C
  • Current Rating: 2A (DC)
  • Mounting Type: Panel mount
  • Mounting: Front
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

NKK Switches
SWITCH PUSH DPDT 0.4VA 28V
Need more? Email Us
Schurter Inc.
SWITCH PUSHBUTTON SPST-NO
Need more? Email Us
C&K Components
SWITCH PUSHBUTTON SPDT 1A 120V
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON SPDT 3A 125V
Need more? Email Us
E-SWITCH
SWITCH PB SPDT 3A 250V
Need more? Email Us
C&K Components
SWITCH PUSH SPDT 0.4VA 20V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 80MA 24V
Need more? Email Us
CW Industries
SWITCH PUSH DPST-NO 10A 125V
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON DPDT 3A 125V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess