EN
  • EN
  • DE

LTC2944IDD#TRPBF

Part No LTC2944IDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC BATTERY GAS GAUGE I2C 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DFN (3x3)
Win Source Part Number 1062300-LTC2944IDD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2944IDD#TRPBF CAD Model

Description

LTC2944IDD#TRPBF - Battery Gas Gauge with Temperature, Voltage, and Current Monitoring

The LTC2944IDD#TRPBF is a multifaceted battery gas gauge integrated circuit from Linear Technology designed to provide comprehensive monitoring for single-cell and multicell battery packs. This advanced battery monitoring IC is capable of measuring battery charge state, battery voltage, battery current, and temperature, which are essential parameters for maintaining the health and efficiency of battery-powered systems.

With its high-precision measurement capabilities, the LTC2944 ensures that users have real-time access to critical battery information, enabling effective power management and prolonging battery life. This product is particularly well-suited for portable devices, consumer electronics, and industrial applications where battery state monitoring is crucial for reliability and performance.

Key Features:

  • Wide Input Voltage Range: The device can measure battery voltage from 3.6V to 60V, making it versatile for different battery chemistries and configurations.
  • Integrated Temperature Sensor: An onboard temperature sensor provides crucial thermal data that can be used to optimize battery charging and discharging processes.
  • High-Side Current Sense: The LTC2944 monitors battery current with a high-side sense resistor, enabling it to detect both charge and discharge activity while protecting against ground disturbances.
  • I2C/SMBus Compatible Interface: The device offers an I2C/SMBus interface for communication with microcontrollers, making it easy to integrate into existing systems.
  • Quiescent Current: The low quiescent current of the device ensures minimal impact on the battery's charge during monitoring, preserving battery life.
  • Compact Package: Housed in a small 12-pin DFN package (4mm x 3mm), the LTC2944 is designed for space-constrained applications.

The LTC2944IDD#TRPBF also features programmable alert thresholds for voltage, current, charge, and temperature limits, which allows for immediate notification of out-of-spec conditions. This proactive alert system can help prevent damage to the battery and connected devices by enabling quick corrective actions.

Overall, the LTC2944IDD#TRPBF from Linear Technology is an ideal solution for designers looking to incorporate advanced battery monitoring into their systems. Its comprehensive feature set and ease of use make it a reliable choice for maintaining the health and efficiency of a wide range of battery-powered applications.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1971 $55.1826
12+ $8.6150 $103.3800
19+ $8.3239 $158.1541
26+ $7.7418 $201.2868
34+ $7.4508 $253.3272
42+ $7.1598 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess