EN
  • EN
  • DE

PEEL18CV8P-10

Part No PEEL18CV8P-10
Manufacturer ICT
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1191174-PEEL18CV8P-10
Categories Custom Parts
Manufacturer ICT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEEL18CV8P-10 CAD Model

Description

The PEEL18CV8P-10 is a Programmable Electrically Erasable Logic (PEEL) device manufactured by ICT. It offers a versatile solution for implementing custom logic functions in a wide range of digital systems. This device combines the flexibility of programmable logic with the non-volatility of EEPROM technology, allowing for easy design modification and secure data storage.

Applications

  • Address decoding: Used in memory systems to select specific memory locations.
  • State machine implementation: Used to design sequential logic circuits that transition between different states based on input conditions.
  • Peripheral controllers: Used to interface microprocessors or microcontrollers with peripheral devices.
  • Glue logic: Used to connect different digital components and provide the necessary signal conditioning and logic functions.
  • Programmable security: Used in security systems to implement custom encryption or authentication algorithms.

Features

  • Programmable logic array: Allows for the implementation of custom logic functions.
  • Electrically erasable memory: Enables easy design modification and reprogramming.
  • Low power consumption: Suitable for battery-powered applications.
  • High speed: Offers fast propagation delays for high-performance systems.
  • Input/output pins: Provides flexible connectivity to external devices.
  • 10ns Propagation Delay: High speed performance allowing for use in demanding applications.
  • 18 Inputs/Outputs: Increased number of Input/Output pins for complex logic implementations.

Benefits

  • Flexibility: Can be easily programmed to implement a wide range of logic functions.
  • Reprogrammability: Allows for design modifications without requiring hardware changes.
  • Reduced development time: Simplifies the design process by providing a programmable logic solution.
  • Cost-effectiveness: Reduces the need for discrete logic components, lowering overall system cost.
  • Increased reliability: Eliminates the need for manual wiring, improving system reliability.

Additional Details

The PEEL18CV8P-10 is typically programmed using a dedicated programmer device. It is packaged in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package. The device operates over a standard temperature range, typically 0°C to 70°C. Its electrical characteristics, such as supply voltage and input/output voltage levels, should be carefully considered during system design to ensure proper operation. Detailed datasheets are available from ICT and online electronic component distributors.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Pericom
Lowest to $1.6087
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Pericom
Lowest to $0.8847
Thomas & Betts
Sk RD10161NP Nyl Rng NO8AWG NO8STUD
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess