EN
  • EN
  • DE

CSNE151-100

Part No CSNE151-100
Manufacturer Honeywell
Catalog Current Transducers
Description SENSOR CURRENT HALL 36A AC/DC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Current Sensors
Mfr Honeywell
Series CSN
Package Bulk
Product Status Active
For Measuring AC/DC
Sensor Type Hall Effect, Closed Loop
Current - Sensing 36A
Number of Channels 1
Output Ratiometric, Current
Frequency DC ~ 150kHz
Linearity ±0.2%
Accuracy ±0.5%
Voltage - Supply ±15V
Response Time 1µs
Current - Supply (Max) 10mA
Temperature Range - Operating 0°C ~ 70°C
Polarization Bidirectional
Mounting Type Through Hole
Package / Case Module, Single Pass Through
Base Product Number CSNE151
Standard Package 25 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9030.33.3800
Win Source Part Number 580890-CSNE151-100
Ultra Librarian 3D Model Ultra Librarian CSNE151-100 CAD Model

Description

The Honeywell Current Sensor with part number 580890-CSNE151-100 is a high-performance sensor designed for measuring current in AC/DC applications.

  • Category: Sensors, Transducers - Current Sensors
  • Series: CSN
  • Package: Bulk
  • Standard Package Quantity: 25 pieces
  • Response Time: 1μs
  • Frequency Range: DC to 150kHz
  • Output: Ratiometric, current output
  • Polarization: Bidirectional
  • Maximum Supply Current: 10mA
  • Channel: Single
  • Sensitivity, Accuracy, Linearity: ±0.2%, ±0.5% respectively
  • Voltage Supply Range: ±15V
  • Mounting: Through-hole
  • Package: Module, single pass through
  • Operating Temperature Range: 0°C to 70°C
  • MSL Level: 1
  • HTSUS Code: 9030.33.3800
  • Manufacturer: Honeywell
  • Product Status: Active

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CUR HALL 13.5MT 8TSSOP / Current Sensor 13.5mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
LEM
Current Transducer LF 2005-S
Lowest to $218.8905
LEM
Current Transducer LF 305-S
Lowest to $54.6385
LEM
Current Transducer LAX SERIES
Lowest to $27.2153
LEM
Current Transducers HAS 50 to 600-S
Lowest to $21.2942
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40MT 8TSSOP / Current Sensor 40mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
LEM
Current Transducer LA 03~20-PB
Lowest to $7.8205
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 13MT 8TSSOP / Current Sensor 13mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Lowest to $3.5315
Asahi Kasei Microsystems
CORELESS CURENT SENSOR / 20A W/S / Current Sensor 35.7A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220", 5.60mm Width), 10 Leads
Lowest to $12.3788

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6395 $53.1975
12+ $8.7298 $104.7576
18+ $8.4570 $152.2260
25+ $8.1842 $204.6050
32+ $7.9114 $253.1648
43+ $7.0930 $304.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,266 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess