EN
  • EN
  • DE

SMP1320-007

Part No SMP1320-007
Manufacturer Alpha Industries
Catalog RF Diodes
Description Low Resistance Low Capacitance Plastic Packaged PIN Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha Industries
Win Source Part Number 1252079-SMP1320-007
Manufacturer Homepage www.alphaind.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP1320-007 CAD Model

Description

The SMP1320-007 is a silicon PIN diode designed for use in high-volume switch and attenuator applications from Alpha Industries (now Skyworks Solutions). It features low insertion loss and high isolation performance at frequencies up to several GHz. This diode is commonly used in cellular infrastructure, wireless LAN, and other RF applications.

Applications:

  • RF Switches: Used in RF switches for signal routing and band selection.
  • Attenuators: Employed in attenuators for controlling signal levels.
  • Phase Shifters: Utilized in phase shifters for adjusting the phase of RF signals.
  • Wireless LAN: Found in WLAN devices for transmit/receive switching.
  • Cellular Infrastructure: Used in base stations for signal routing and switching.

Features:

  • Low Insertion Loss: Minimizes signal attenuation in the on-state.
  • High Isolation: Provides high isolation between ports in the off-state.
  • Fast Switching Speed: Enables fast switching between states.
  • Low Capacitance: Minimizes signal distortion and improves high-frequency performance.
  • Surface Mount Package: Available in a small surface-mount package for easy integration.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS regulations.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation enhance system performance.
  • Fast Switching: Enables fast switching between states, improving system response time.
  • Simplified Design: Small size and surface-mount package simplify circuit design and assembly.
  • Cost-Effective Solution: Provides a cost-effective solution for RF switching and attenuation.
  • Reliable Performance: Designed for reliable performance in demanding applications.

Technical Specifications:

The SMP1320-007 has a typical forward resistance (RF) of 1.5 ohms at 10 mA. The typical capacitance (CT) is 0.3 pF at 0V. The breakdown voltage is typically 30V. The switching speed is typically less than 5 ns. It is available in a small SOT-23 or similar surface-mount package. The operating temperature range is typically -65°C to +150°C.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOD523
Lowest to $2.9324
Broadcom Limited
DIODE SCHOTTKY RF CC 70V SOT-23
Lowest to $2.3583
NXP / Nexperia
DIODE PIN 100V 100MA SOT323
Need more? Email Us
Broadcom Limited
RF DIODE SCHOTTKY 70V SOT23-3
Lowest to $8.6029
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $3.1282
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.2492
Broadcom Limited
DIODE PIN SWITCH 100V SOT-323
Lowest to $6.5292
Broadcom Limited
DIODE SCHOTTKY 30V 220MA SOT-23
Need more? Email Us
Skyworks Solutions Inc.
DIODE PIN 50V 150MA 0402
Lowest to $0.2078

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5006 $60.0048
19+ $6.1550 $116.9450
30+ $5.9621 $178.8630
41+ $5.7704 $236.5864
52+ $5.5775 $290.0300
70+ $5.0012 $350.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess