EN
  • EN
  • DE

PI49FCT3807QB

Part No PI49FCT3807QB
Manufacturer Pericom
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1214680-PI49FCT3807QB
Categories Custom Parts
Manufacturer Pericom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI49FCT3807QB CAD Model

Description

The PI49FCT3807QB is a high-performance, low-voltage 3.3V clock driver manufactured by Pericom (now Diodes Incorporated). It's designed to distribute clock signals with minimal skew and jitter, ensuring reliable operation in high-speed digital systems. Its primary function is to take a single clock input and provide multiple, identical clock outputs to various components on a circuit board.

Applications

  • High-Speed Computing Systems: Distributing clock signals to CPUs, memory controllers, and other critical components in servers and workstations.
  • Networking Equipment: Clock distribution in routers, switches, and other network devices.
  • Telecommunications Infrastructure: Providing precise clock signals in base stations and other telecom equipment.
  • Data Acquisition Systems: Ensuring synchronized timing in data acquisition and control systems.
  • Video Processing Equipment: Distributing clock signals in video encoders, decoders, and display controllers.

Features

  • Low Voltage Operation: Operates at 3.3V, making it suitable for modern low-power systems.
  • Multiple Outputs: Provides multiple clock outputs to drive various loads. The exact number of outputs depends on the specific package variant.
  • Low Skew: Minimizes the difference in arrival times of the clock signals at different destinations, ensuring proper synchronization.
  • Low Jitter: Reduces the variation in clock signal timing, improving the overall system performance.
  • High Fanout: Capable of driving a large number of loads without significant signal degradation.

Benefits

  • Improved System Performance: Low skew and jitter contribute to improved signal integrity and timing margins, leading to higher system performance.
  • Reduced Design Complexity: Simplifies clock distribution design by providing multiple outputs from a single device.
  • Lower Power Consumption: Low-voltage operation reduces power consumption, making it suitable for battery-powered and energy-efficient systems.
  • Enhanced Reliability: Precise clock distribution improves system reliability by ensuring proper synchronization.
  • Simplified Board Layout: Reduces the need for complex clock routing on the circuit board.

The PI49FCT3807QB typically comes in a variety of packages, such as TSSOP or QFN, to accommodate different board layout requirements. Designers should carefully consider the load capacitance and frequency requirements when selecting the appropriate clock driver for their application. Datasheets provide detailed specifications on timing parameters, output drive strength, and power consumption characteristics.

You May Also Be Interested in

OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Intel
Need more? Email Us
KOA Speer
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Conexant Systems
Lowest to $14.6893
IBM
Need more? Email Us
NANYA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Amd
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6087 $64.3480
90+ $1.3201 $118.8090
140+ $1.2787 $179.0180
190+ $1.2375 $235.1250
245+ $1.1963 $293.0935
325+ $1.0725 $348.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 327 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess