The LM73CIMKX-0 is an advanced digital temperature sensor from Texas Instruments, a leading global semiconductor company. This product is designed to provide highly accurate temperature readings, making it an essential tool in various applications such as HVAC environmental controls, electronic equipment thermal management, computer thermal monitoring, and telecommunications systems.
- Key Features:
- High Resolution: 14-bit analog-to-digital converter (ADC)
- Wide Temperature Range: -40 degrees Celsius to 150 degrees Celsius
- Low Power Consumption: Operates on a supply voltage from 2.7V to 5.5V
- User-Configurable: 9, 10, 11, or 12-bit output resolution
- Digital Output: I2C interface
- Robust Package: Small, space-saving SOT-23 package