EN
  • EN
  • DE

MAX9201EUE+T

Part No MAX9201EUE+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR LP 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of Elements 4
Output Type TTL
Dual Supply Voltage (±) 4.75 V ~ 10.5 V, ±2.375 V ~ 5.75 V
Voltage - Input Offset (Maximum) 4mV @ ±5V
Current - Input Bias (Maximum) 5μA @ ±5V
Maximum Quiescent Current 7mA, 5mA, 3mA
CMRR, PSRR (Typ) 86.02dB CMRR, 86.02dB PSRR
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Mounting SMD
Manufacturer Package 16-TSSOP
Win Source Part Number 707275-MAX9201EUE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX9201
Introduction Date January 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9201EUE+T CAD Model

Description

Maxim Integrated MAX9201EUE+T High-Speed, Low-Power, Quad LVDS Line Receiver

The MAX9201EUE+T from Maxim Integrated is a high-performance, low-power, quad low-voltage differential signaling (LVDS) line receiver designed for applications requiring high data rates and minimal power consumption. This integrated circuit is part of Maxim's family of high-speed communication products, offering a robust and efficient solution for system designers looking to improve signal integrity in their digital communication systems.

Key Features

  • High Data Rates: The MAX9201EUE+T is capable of supporting data rates up to 400Mbps, making it suitable for high-speed data transmission applications.
  • Low Power Consumption: Designed for power-sensitive applications, this device operates with a minimal power requirement, thus conserving energy and reducing heat dissipation.
  • Quad Channel Configuration: This component integrates four independent LVDS receivers, offering the ability to receive multiple data streams simultaneously, which is ideal for parallel data processing tasks.
  • Wide Operating Temperature Range: The device is operational over a temperature range of -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.
  • Flow-Through Pinout: The flow-through design of the pinout simplifies PCB layout by reducing the need for crossovers and enhancing signal integrity.
  • Low-Voltage Operation: It operates at a supply voltage range of 3.0V to 3.6V, compatible with a variety of low-voltage systems.

Applications

The MAX9201EUE+T is ideal for a range of applications that require high-speed data transfer with reliable performance, such as:

  • Telecommunications
  • Data acquisition systems
  • High-speed computer links
  • Video signal processing
  • Industrial control systems

Package and Quality

Encased in a 16-pin TSSOP package, the MAX9201EUE+T is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards (PCBs). Maxim Integrated ensures high-quality standards, and this product is available in tape and reel packaging (suffix +T), facilitating automated pick-and-place manufacturing processes.

With its combination of high data rate capabilities, low power consumption, and robust performance, the MAX9201EUE+T is an excellent choice for engineers looking to enhance the data receiving capabilities of their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3525 $53.4100
10+ $10.9559 $109.5590
15+ $10.6135 $159.2025
20+ $10.2712 $205.4240
26+ $9.9288 $258.1488
34+ $8.9017 $302.6578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess