EN
  • EN
  • DE

1N5373BRLG

Part No 1N5373BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 68V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 68V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 44 Ohm
Current - Reverse Leakage @ Vr 500nA @ 51.7V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002274-1N5373BRLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5373BRLG CAD Model

Description

ON Semiconductor 1N5373BRLG Zener Diode

The ON Semiconductor 1N5373BRLG is a robust Zener diode that offers reliable voltage regulation, making it an essential component for a wide range of electronic circuits. This Zener diode comes in an axial-lead, transfer-molded plastic package that ensures a compact footprint while providing excellent thermal performance and mechanical durability.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 68V, the 1N5373BRLG provides stable voltage regulation, ensuring that sensitive electronic components receive a constant voltage supply.
  • High Power Rating: This diode has a power dissipation rating of 5W, making it suitable for high-power applications where voltage regulation is critical.
  • Wide Operating Temperature Range: It operates effectively over a broad temperature range from -65°C to +200°C, accommodating various environmental conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, providing precise voltage regulation for consistent performance.
  • Surge Capability: The 1N5373BRLG is designed to handle surge conditions, ensuring reliability during transient voltage spikes.

Applications

The 1N5373BRLG is versatile and can be used in a multitude of applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management systems
  • Consumer electronics
  • Industrial and commercial equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5373BRLG is no exception. It is manufactured to meet high-quality standards, ensuring that each diode performs reliably over its lifespan. Additionally, this Zener diode is RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances.

Conclusion

With its strong voltage regulation capabilities, high power rating, and robust construction, the ON Semiconductor 1N5373BRLG is an excellent choice for designers and engineers looking for a reliable Zener diode solution. Its wide range of applications and commitment to quality make it a valuable component in any electronic system requiring stable voltage regulation.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2154 $50.6190
570+ $0.1767 $100.7190
880+ $0.1712 $150.6560
1,210+ $0.1657 $200.4970
1,565+ $0.1602 $250.7130
2,090+ $0.1436 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,412 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess