EN
  • EN
  • DE

ACMD4402TR1

Part No ACMD4402TR1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1174378-ACMD4402TR1
Categories Custom Parts
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACMD4402TR1 CAD Model

Description

The ACMD-4402-TR1 is a highly integrated front-end module (FEM) designed for IEEE 802.11a/b/g/n wireless local area network (WLAN) applications. Manufactured by Avago Technologies (now Broadcom), this module combines a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch in a single compact package. It simplifies the design and reduces the overall size of WLAN devices.

Applications

  • Wireless routers
  • Wireless network cards
  • Mobile devices (smartphones, tablets)
  • Laptop computers
  • Internet of Things (IoT) devices

Features

  • Integrated PA, LNA, and T/R switch
  • High transmit power
  • Low noise figure
  • Small form factor
  • Single supply voltage

Benefits

  • Reduces PCB area and component count
  • Improves WLAN performance and range
  • Simplifies design and manufacturing
  • Lowers system cost
  • Enhances device reliability

Additional Details

The ACMD-4402-TR1 operates in the 2.4 GHz and 5 GHz frequency bands. The power amplifier provides sufficient output power to meet WLAN standards, ensuring a strong and reliable wireless signal. The low noise amplifier enhances receiver sensitivity, improving the ability to detect weak signals. The integrated T/R switch allows the module to efficiently switch between transmit and receive modes. It typically requires a single supply voltage, simplifying power supply design. The module's compact size makes it suitable for use in space-constrained applications. It’s essential to refer to the datasheet for specific electrical characteristics, such as transmit power, noise figure, and supply voltage requirements. Proper impedance matching is crucial for optimal performance. The module should be mounted according to the manufacturer's recommendations to ensure proper thermal management and reliability.

You May Also Be Interested in

Alliance Memory, Inc.
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Panjit
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $12.8715

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention